Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Plier Style | Slip Joint |
---|---|
Jaw Opening Max | 40mm |
Overall Length | 177.8mm |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Crimp Tool Type | Hand |
Jaw Type | Serrated |
Length | 177.8mm |
Crimp Tool, Wire Connectors | Newark Electronics |
Where can I find additional details, specifications and documents for a MCXP01?
Additional datasheets, footprints and schematics for MCXP01 are listed on our Part Details page. You can also find images and similar parts to MCXP01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCXP01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCXP01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCXP01 fall under?
The MCXP01 is listed under Connectors > Connector Tools & Accessories > Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to MCXP01 when available in the Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCXP01 you can contact the distributor directly for product support, shipping queries etc.
Is the MCXP01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCXP01 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCXP01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCXP01 often in real-time on the comparison pages.
What if I can't find stock of MCXP01?
You can fill out our help required form which you can use to request a quote for MCXP01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.