| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
No distributors results available
| Lighting Type | LED Spot Light |
|---|---|
| Lamp Base Type | Screw |
| Input Power | 6W |
| Input Voltage | 24V |
| Product Range | - |
| IP / NEMA Rating | IP67 |
| Length | 85mm |
| Length Max | 85mm |
| Lens Diameter | 45mm |
| Light Source | LED |
| Power Rating | 10W |
| Supply Frequency Max | 60Hz |
| Supply Voltage | 24V |
| Supply Voltage AC Max | 24V |
| Supply Voltage V AC | 24V |
Where can I find additional details, specifications and documents for a MCXFL 3 S?
Additional datasheets, footprints and schematics for MCXFL 3 S are listed on our Part Details page. You can also find images and similar parts to MCXFL 3 S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCXFL 3 S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCXFL 3 S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCXFL 3 S fall under?
The MCXFL 3 S is listed under Electrical & Lighting > Lighting > Specialty Lighting.
Can I view similar or alternative parts?
You can view similar parts to MCXFL 3 S when available in the Specialty Lighting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCXFL 3 S you can contact the distributor directly for product support, shipping queries etc.
Is the MCXFL 3 S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCXFL 3 S have stock available?
There is no stock from authorised distributors for MCXFL 3 S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCXFL 3 S often in real-time on the comparison pages.
What if I can't find stock of MCXFL 3 S?
You can fill out our help required form which you can use to request a quote for MCXFL 3 S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.