Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (20-Jun-2013) |
---|---|
Current Consumption | 440mA |
External Depth | 26mm |
External Length / Height | 47mm |
External Width | 250mm |
Holding Force | 300kg |
Supply Voltage DC Max | 24V |
RoHS Compliant | NA |
LOCK, 300KG, MINI, MONITORED | element14 |
Where can I find additional details, specifications and documents for a MCX300M?
Additional datasheets, footprints and schematics for MCX300M are listed on our Part Details page. You can also find images and similar parts to MCX300M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCX300M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCX300M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCX300M fall under?
The MCX300M is listed under Security > Access Control > Locks & Accessories > Electromagnetic Locks.
Can I view similar or alternative parts?
You can view similar parts to MCX300M when available in the Electromagnetic Locks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCX300M you can contact the distributor directly for product support, shipping queries etc.
Is the MCX300M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCX300M have stock available?
Authorised distributors including element14 have stock available or on a lead time for MCX300M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCX300M often in real-time on the comparison pages.
What if I can't find stock of MCX300M?
You can fill out our help required form which you can use to request a quote for MCX300M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.