MCWL05KT22N Inductors & Filters by Multicomp

INDUCTOR 22NH 500MA 10% 2.6GHz

Status: Unknown
Series: MCWL Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0485

Distributor Stock
Logo for Farnell
Farnell
from US$0.0485
No stock
Buy Now
Logo for element14
element14
from US$0.10
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Product Range MCWL Series
Inductance 22nH
DC Current Rating 500mA
High Frequency Inductor Case 0805 ^2012 Metric]
Inductor Construction Wirewound
DC Resistance Max 0.22ohm
No. of Pins 2Pins


MCWL05KT22N Inductors by Multicomp Pro

INDUCTOR, 22NH, 500MA, 10%, 2.6GHz

Status: Unknown
Series: MCWL Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Inductance 22nH
DC Resistance Max 0.22ohm
Self Resonant Frequency Min 2.6GHz
DC Current Rating 500mA
Inductor Case Style 0805 [2012 Metric]
Product Range MCWL Series
Core Material Ceramic
RoHS Compliant Yes

Alternative Descriptions

Inductor, 22Nh, 500Ma, 10%, 2.6Ghz | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCWL05KT22N?

Additional datasheets, footprints and schematics for MCWL05KT22N are listed on our Part Details page. You can also find images and similar parts to MCWL05KT22N on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCWL05KT22N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCWL05KT22N price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCWL05KT22N fall under?

The MCWL05KT22N is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to MCWL05KT22N when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCWL05KT22N you can contact the distributor directly for product support, shipping queries etc.

Is the MCWL05KT22N RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCWL05KT22N have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCWL05KT22N.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCWL05KT22N often in real-time on the comparison pages.

What if I can't find stock of MCWL05KT22N?

You can fill out our help required form which you can use to request a quote for MCWL05KT22N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay