Status: | Unknown |
---|---|
Series: | MCWL Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Inductance | 110nH |
---|---|
DC Resistance Max | 0.61ohm |
Self Resonant Frequency Min | 1.35GHz |
DC Current Rating | 300mA |
Inductor Case Style | 0603 [1608 Metric] |
Product Range | MCWL Series |
Q Factor | 32 |
RoHS Compliant | Yes |
Inductor, 110Nh, 300Ma, 5%, 1.35Ghz, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a MCWL03JTR11?
Additional datasheets, footprints and schematics for MCWL03JTR11 are listed on our Part Details page. You can also find images and similar parts to MCWL03JTR11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCWL03JTR11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCWL03JTR11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCWL03JTR11 fall under?
The MCWL03JTR11 is listed under Passive Components > Inductors > High Frequency Inductors > SMD High Frequency Inductors.
Can I view similar or alternative parts?
You can view similar parts to MCWL03JTR11 when available in the SMD High Frequency Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCWL03JTR11 you can contact the distributor directly for product support, shipping queries etc.
Is the MCWL03JTR11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCWL03JTR11 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for MCWL03JTR11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCWL03JTR11 often in real-time on the comparison pages.
What if I can't find stock of MCWL03JTR11?
You can fill out our help required form which you can use to request a quote for MCWL03JTR11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.