MCV1206M220AGT TVS - Transient Voltage Suppressors by Multicomp

VARISTOR 44V 1206

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0300

Distributor Stock
Logo for Farnell
Farnell
from US$0.11
217
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0300
217
in stock
Buy Now
Logo for element14
element14
from US$0.12
217
in stock
Buy Now

Specifications

Product Range -
Voltage Rating VAC 17V
Voltage Rating VDC 22V
Clamping Voltage Vc Max 44V
Varistor Case Style 1206 ^3216 Metric]
Peak Surge Current @ 8/20 S 100A
Operating Temperature Min -55 C


MCV1206M220AGT TVS - Transient Voltage Suppressors by Multicomp Pro

VARISTOR, 44V, 1206

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Voltage Rating VAC 17V
Voltage Rating VDC 22V
Clamping Voltage Vc Max 44V
Varistor Case Style 1206 [3216 Metric]
Peak Surge Current @ 8/20µS 100A
Operating Temperature Min -55°C
RoHS Compliant Yes

Alternative Descriptions

Varistor, 44V, 1206 | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCV1206M220AGT?

Additional datasheets, footprints and schematics for MCV1206M220AGT are listed on our Part Details page. You can also find images and similar parts to MCV1206M220AGT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCV1206M220AGT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCV1206M220AGT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCV1206M220AGT fall under?

The MCV1206M220AGT is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.

Can I view similar or alternative parts?

You can view similar parts to MCV1206M220AGT when available in the TVS Varistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCV1206M220AGT you can contact the distributor directly for product support, shipping queries etc.

Is the MCV1206M220AGT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCV1206M220AGT have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCV1206M220AGT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCV1206M220AGT often in real-time on the comparison pages.

What if I can't find stock of MCV1206M220AGT?

You can fill out our help required form which you can use to request a quote for MCV1206M220AGT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay