MCTA030/12 Part Information

Details for MCTA030/12 by Multicomp

Transformers>Toroidal Power Transformers

Part Downloads

Part Specifications

Power Rating 30VA
Secondary Voltages 2 x 12V
Secondary Current Nom 1.25A
Transformer Mounting Panel
Primary Voltages 115V 230V
Product Range MCTA Series
SVHC No SVHC (07-Jul-2017)
Current Rating 1.25A
External Diameter 73mm
External Length / Height 31mm
Secondary Power 15VA
RoHS Compliant

Details for MCTA030/12 by Multicomp Pro

Transformers > Toroidal Power Transformers

Part Downloads

Part Specifications

Power Rating 30VA
Secondary Voltages 2 x 12V
Secondary Current Nom 1.25A
Transformer Mounting Panel
Output Current 1.25A
Output Current, Secondary Parallel 2.5A
Output Voltage 12V
RoHS Compliant Yes
RoHS Compliant

Alternative Part Descriptions

  • TOROIDAL TRANSFORMER; Power Rating:30VA; Secondary Voltages:2 x 12V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Outer Diameter:73mm RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCTA030/12?

Additional datasheets, footprints and schematics for MCTA030/12 are listed in our Part Details tab. You can also find the MCTA030/12 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCTA030/12 in the Pricing & Inventory tab next to part details. You can view MCTA030/12 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCTA030/12 fall under?

The MCTA030/12 is listed under Transformers > Toroidal Power Transformers.

Can I view similar or alternative parts?

You can view similar parts to MCTA030/12 when available in the Toroidal Power Transformers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCTA030/12 you can contact the distributor directly for product support, shipping queries etc.

Is the MCTA030/12 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for MCTA030/12 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for MCTA030/12.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCTA030/12 often in real-time on the comparison pages.

What if I can't find stock of MCTA030/12?

You can fill out our help required form which you can use to request a quote for MCTA030/12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for MCTA030/12

Loading...
Loading Results for MCTA030/12
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us