MCTA015/09 Toroidal Power Transformers by Multicomp

TRANSFORMER TOROIDAL 2 X 9V 15VA

Status: Unknown
Series: MCTA Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$15.47

Distributor Stock
Logo for Farnell
Farnell
from US$15.47
63
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$21.28
63
in stock
Buy Now
Logo for element14
element14
from US$18.64
63
in stock
Buy Now

Specifications

Power Rating 15VA
Secondary Voltages 2 x 9V
Secondary Current Nom 830mA
Transformer Mounting Panel
Primary Voltages 115V 230V
Product Range MCTA Series
SVHC No SVHC (07-Jul-2017)
External Diameter 64.5mm
External Length / Height 30.5mm
Secondary Power 7.5VA


MCTA015/09 Toroidal Power Transformers by Multicomp Pro

TOROIDAL TRANSFORMER

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Power Rating 15VA
Secondary Voltages 2 x 9V
Secondary Current Nom 830mA
Transformer Mounting Panel
Output Current 0.83A
Output Current, Secondary Parallel 1.66A
Output Voltage 9V
RoHS Compliant Yes

Alternative Descriptions

Toroidal Transformer | Newark Electronics
TRANSFORMER, TOROIDAL, 2 X 9V, 15VA | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCTA015/09?

Additional datasheets, footprints and schematics for MCTA015/09 are listed on our Part Details page. You can also find images and similar parts to MCTA015/09 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCTA015/09 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCTA015/09 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCTA015/09 fall under?

The MCTA015/09 is listed under Transformers > Toroidal Power Transformers.

Can I view similar or alternative parts?

You can view similar parts to MCTA015/09 when available in the Toroidal Power Transformers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCTA015/09 you can contact the distributor directly for product support, shipping queries etc.

Is the MCTA015/09 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCTA015/09 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCTA015/09.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCTA015/09 often in real-time on the comparison pages.

What if I can't find stock of MCTA015/09?

You can fill out our help required form which you can use to request a quote for MCTA015/09 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay