Status: | Active |
---|---|
Series: | MCT62 |
RoHS: | Compliant |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.41
|
2,750
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
20,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.58
|
1,035
in stock
|
Buy Now | |
element14
from US$0.42
|
1,027
in stock
|
Buy Now | |
Farnell
from US$0.41
|
1,027
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.52
|
1,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
1
in stock
|
Buy Now | |
Avnet Silica
-
|
24,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now | |
Avnet Asia
from US$0.41
|
-
|
Buy Now |
Two isolated channels per package |
Two packages fit into a 16 lead DIP socket |
Choice of 3 current transfer ratios |
Underwriters Laboratory (U.L.) recognized File E90700 |
VDE approved for IEC60747-5-2 |
Applications |
---|
Consumer Appliances |
End Products |
---|
Industrial Motor |
Description | MCT62 |
---|---|
Compliance | Pb-free |
Channels | 2 |
CTR (Min) (%) | 100 |
CTR (Max) (%) | - |
CTR tested @ IF (mA) | 5 |
VCE(sat) (Max) (V) | 0.4 |
BVCEO (Min) (V) | 30 |
BVCBO (Min) (V) | - |
BVECO (Min) (V) | 6 |
ton (Max) (µs) | 2.4 |
toff (Max) (µs) | 2.4 |
VISO (Min) (V) | 5300 |
TOPR (Min) (°C) | -55 |
TOPR (Max) (°C) | 100 |
Package Type | PDIP-8 GW |
MCT62 Series 5000 Vrms Dual Channel Phototransistor Optocoupler - DIP-8 | Future Electronics |
ON Semiconductor, MCT62SD | RS |
Optocoupler, Transistor, 5Kv, Smdip-8 | Newark Electronics |
OPTOCOUPLER, TRANSISTOR, 5KV, SMDIP-8 | element14 |
Optocoupler | Transfer Multisort Elektronik |
Optocoupler DC-IN 2-CH Transistor DC-OUT 8-Pin PDIP SMD Black T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a MCT62SD?
Additional datasheets, footprints and schematics for MCT62SD are listed on our Part Details page. You can also find images and similar parts to MCT62SD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCT62SD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCT62SD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCT62SD fall under?
The MCT62SD is listed under Interfaces > Phototransistor Optocouplers > Phototransistor Output - DC Sensing Input Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to MCT62SD when available in the Phototransistor Output - DC Sensing Input Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCT62SD you can contact the distributor directly for product support, shipping queries etc.
Is the MCT62SD RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MCT62SD have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for MCT62SD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCT62SD often in real-time on the comparison pages.
What if I can't find stock of MCT62SD?
You can fill out our help required form which you can use to request a quote for MCT62SD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.