Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.53
Peak Repetitive Off-State Voltage, Vdrm | 600V |
---|---|
Gate Trigger Current Max, Igt | 200µA |
On State RMS Current IT(rms) | 8A |
Thyristor Case Style | TO-220AB |
No. of Pins | 3Pins |
RoHS Compliant | Yes |
MCR8SMG Series 600 V 8 A Sensitive Gate Silicon Controlled Rectifier - TO-220AB | Future Electronics |
Thyristor | Transfer Multisort Elektronik |
8A 600V SCR TO220 | TTI Europe |
Where can I find additional details, specifications and documents for a MCR8SMG?
Additional datasheets, footprints and schematics for MCR8SMG are listed on our Part Details page. You can also find images and similar parts to MCR8SMG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCR8SMG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCR8SMG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCR8SMG fall under?
The MCR8SMG is listed under Semiconductors - Discretes > Thyristors > Thyristors - SCRs.
Can I view similar or alternative parts?
You can view similar parts to MCR8SMG when available in the Thyristors - SCRs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCR8SMG you can contact the distributor directly for product support, shipping queries etc.
Is the MCR8SMG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MCR8SMG have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Farnell, Newark Electronics and element14 have stock available or on a lead time for MCR8SMG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCR8SMG often in real-time on the comparison pages.
What if I can't find stock of MCR8SMG?
You can fill out our help required form which you can use to request a quote for MCR8SMG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.