Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.47
Peak Repetitive Off-State Voltage Vdrm | 600V |
---|---|
Gate Trigger Current Max Igt | 200µA |
Current It av | - |
On State RMS Current IT(rms) | 8A |
Thyristor Case Style | TO-220AB |
No. of Pins | 3Pins |
Peak Non Rep Surge Current Itsm 50Hz | 100A |
Holding Current Max Ih | 6mA |
Gate Trigger Voltage Max Vgt | 1.5V |
Operating Temperature Max | 110°C |
Product Range | - |
MSL | - |
SVHC | No SVHC (20-Jun-2016) |
Thyristor 600V 8A Sensitive Gate TO220AB | RS |
THYRISTOR 600V 8A TO-220 | Rutronik |
600 V 8 A Sensitive Gate Through Hole SCR - TO-220AB | Future Electronics |
8A 600V SCR TO220 | TTI Europe |
SCR THYRISTOR, 8A, 600V, TO-220AB-3 | Farnell |
Scr Thyristor, 8A, 600V, To-220Ab | Newark Electronics |
Where can I find additional details, specifications and documents for a MCR72-8G?
Additional datasheets, footprints and schematics for MCR72-8G are listed on our Part Details page. You can also find images and similar parts to MCR72-8G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCR72-8G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCR72-8G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCR72-8G fall under?
The MCR72-8G is listed under Semiconductors - Discretes > Thyristors > Thyristors - SCRs.
Can I view similar or alternative parts?
You can view similar parts to MCR72-8G when available in the Thyristors - SCRs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCR72-8G you can contact the distributor directly for product support, shipping queries etc.
Is the MCR72-8G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCR72-8G have stock available?
Authorised distributors including RS, RS Americas, Rutronik, Future Electronics and element14 have stock available or on a lead time for MCR72-8G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCR72-8G often in real-time on the comparison pages.
What if I can't find stock of MCR72-8G?
You can fill out our help required form which you can use to request a quote for MCR72-8G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.