Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.52
|
5,250
in stock
|
Buy Now | |
Newark Electronics
from US$0.55
|
13,537
in stock
|
Buy Now | |
element14
from US$0.59
|
13,537
in stock
|
Buy Now | |
Farnell
from US$0.48
|
13,537
in stock
|
Buy Now | |
CoreStaff
from US$0.60
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
-
|
Buy Now | |
RS Americas
from US$1.04
|
-
|
Buy Now | |
TTI Europe
from US$0.54
|
-
|
Buy Now |
Peak Repetitive Off-State Voltage Vdrm | 600V |
---|---|
Gate Trigger Current Max Igt | 75µA |
Current It av | 2.6A |
On State RMS Current IT(rms) | 4A |
Thyristor Case Style | TO-252 |
No. of Pins | 3Pins |
Peak Non Rep Surge Current Itsm 50Hz | 25A |
Holding Current Max Ih | 5mA |
Gate Trigger Voltage Max Vgt | 800mV |
Operating Temperature Max | 110°C |
Product Range | - |
MSL | - |
SVHC | No SVHC (12-Jan-2017) |
Current Itsm | 25A |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +110°C |
Pin Configuration | 1G (2+tab)A 3K |
Repetitive Reverse Voltage Vrrm Max | 600V |
Termination Type | Surface Mount Device |
Thyristor Case | TO-252 |
Thyristor Type | Thyristor |
Thyristor, 600 V, 75 A, 2.6 A, 4 A, To-252, 3 Rohs Compliant: Yes |Littelfuse MCR708AT4G | Newark Electronics |
THYRISTOR, 4A, 600V, DPAK | element14 |
MCR708AT4G, THY DPAK 4A 600V SCR | RS |
600 V 4 A Sensitive Gate Surface Mount SCR - TO-252, (D-Pak) | Future Electronics |
4A 600V SCR DPAK | TTI Europe |
Where can I find additional details, specifications and documents for a MCR708AT4G?
Additional datasheets, footprints and schematics for MCR708AT4G are listed on our Part Details page. You can also find images and similar parts to MCR708AT4G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCR708AT4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCR708AT4G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCR708AT4G fall under?
The MCR708AT4G is listed under Semiconductors - Discretes > Thyristors > Thyristors - SCRs.
Can I view similar or alternative parts?
You can view similar parts to MCR708AT4G when available in the Thyristors - SCRs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCR708AT4G you can contact the distributor directly for product support, shipping queries etc.
Is the MCR708AT4G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCR708AT4G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and CoreStaff have stock available or on a lead time for MCR708AT4G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCR708AT4G often in real-time on the comparison pages.
What if I can't find stock of MCR708AT4G?
You can fill out our help required form which you can use to request a quote for MCR708AT4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.