Peak Repetitive Off-State Voltage Vdrm | 800V |
---|---|
Gate Trigger Current Max Igt | 200 A |
Current It av | - |
On State RMS Current IT(rms) | 10A |
Thyristor Case Style | TO-220AB |
No. of Pins | 3Pins |
MSL | - |
MCR310-10G, STANDARD RECOVERY RECTIFIERS | Farnell |
Status: | Unknown |
---|---|
Series: | MCR310 Series |
RoHS: | Unknown |
Peak Repetitive Off-State Voltage Vdrm | 800V |
---|---|
Gate Trigger Current Max Igt | 200µA |
Current It av | - |
On State RMS Current IT(rms) | 10A |
Thyristor Case Style | TO-220AB |
No. of Pins | 3Pins |
Peak Non Rep Surge Current Itsm 50Hz | 100A |
Holding Current Max Ih | 6mA |
Gate Trigger Voltage Max Vgt | 1.5V |
Operating Temperature Max | 110°C |
Product Range | MCR310 Series |
MSL | - |
SVHC | No SVHC (20-Jun-2016) |
Scr Thyristor, 10A, 800V, To-220Ab | Newark Electronics |
SCR THYRISTOR, 10A, 800V, TO-220AB | element14 |
Thyristor | Transfer Multisort Elektronik |
MCR310-10G Series 800 V 10 A Silicon Controlled Rectifier - TO-220AB | Future Electronics |
10A 800V SCR TO220 | TTI Europe |
Where can I find additional details, specifications and documents for a MCR310-10G.?
Additional datasheets, footprints and schematics for MCR310-10G. are listed on our Part Details page. You can also find images and similar parts to MCR310-10G. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCR310-10G. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCR310-10G. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCR310-10G. fall under?
The MCR310-10G. is listed under Semiconductors - Discretes > Thyristors > Thyristors - SCRs.
Can I view similar or alternative parts?
You can view similar parts to MCR310-10G. when available in the Thyristors - SCRs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCR310-10G. you can contact the distributor directly for product support, shipping queries etc.
Is the MCR310-10G. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCR310-10G. have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Transfer Multisort Elektronik and Future Electronics have stock available or on a lead time for MCR310-10G..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCR310-10G. often in real-time on the comparison pages.
What if I can't find stock of MCR310-10G.?
You can fill out our help required form which you can use to request a quote for MCR310-10G. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.