Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Peak Repetitive Off-State Voltage Vdrm | 400V |
---|---|
Gate Trigger Current Max Igt | - |
Current It av | - |
On State RMS Current IT(rms) | - |
Thyristor Case Style | TO-39 |
No. of Pins | 3Pins |
Holding Current Max Ih | - |
Scr Thyristor, 1.6A, To-39 | Newark Electronics |
SCR THYRISTOR, 1.6A, TO-39 | element14 |
SCR | RS Americas |
Where can I find additional details, specifications and documents for a MCR1906-6?
Additional datasheets, footprints and schematics for MCR1906-6 are listed on our Part Details page. You can also find images and similar parts to MCR1906-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCR1906-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCR1906-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCR1906-6 fall under?
The MCR1906-6 is listed under Semiconductors - Discretes > Thyristors > Thyristors - SCRs.
Can I view similar or alternative parts?
You can view similar parts to MCR1906-6 when available in the Thyristors - SCRs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCR1906-6 you can contact the distributor directly for product support, shipping queries etc.
Is the MCR1906-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCR1906-6 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for MCR1906-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCR1906-6 often in real-time on the comparison pages.
What if I can't find stock of MCR1906-6?
You can fill out our help required form which you can use to request a quote for MCR1906-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.