Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Peak Repetitive Off-State Voltage, Vdrm | 800V |
---|---|
Gate Trigger Current Max, Igt | 20mA |
On State RMS Current IT(rms) | 16A |
Thyristor Case Style | TO-220AB |
No. of Pins | 3Pins |
RoHS Compliant | Yes |
Thyristor | Transfer Multisort Elektronik |
16A 800V SCR TO220 | TTI Europe |
Scr Thyristor, 16A, 800V, To-220Ab | Newark Electronics |
Where can I find additional details, specifications and documents for a MCR16NG?
Additional datasheets, footprints and schematics for MCR16NG are listed on our Part Details page. You can also find images and similar parts to MCR16NG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCR16NG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCR16NG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCR16NG fall under?
The MCR16NG is listed under Semiconductors - Discretes > Thyristors > Thyristors - SCRs.
Can I view similar or alternative parts?
You can view similar parts to MCR16NG when available in the Thyristors - SCRs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCR16NG you can contact the distributor directly for product support, shipping queries etc.
Is the MCR16NG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MCR16NG have stock available?
Authorised distributors including Transfer Multisort Elektronik, TTI Europe and Newark Electronics have stock available or on a lead time for MCR16NG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCR16NG often in real-time on the comparison pages.
What if I can't find stock of MCR16NG?
You can fill out our help required form which you can use to request a quote for MCR16NG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.