Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
Transfer Multisort Elektronik
from US$1.17
|
969
in stock
|
Buy Now | |
Farnell
from US$0.89
|
214
in stock
|
Buy Now | |
Schukat Electronic
from US$0.53
|
140
in stock
|
Buy Now | |
Micros
from US$0.99
|
90
in stock
|
Buy Now | |
Newark Electronics
from US$0.47
|
-
|
Buy Now | |
Future Electronics
from US$0.72
|
-
|
Buy Now | |
TTI Europe
from US$1.00
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Peak Repetitive Off-State Voltage, Vdrm | 600V |
---|---|
Gate Trigger Current Max, Igt | 20mA |
On State RMS Current IT(rms) | 12A |
Thyristor Case Style | TO-220AB |
No. of Pins | 3Pins |
RoHS Compliant | Yes |
Thyristor | Transfer Multisort Elektronik |
Thyristor 12A 600V TO220AB | Schukat Electronic |
It=12A | Micros |
MCR12MG Series 800 V 10 A Silicon Controlled Rectifier - TO-220-3 | Future Electronics |
12A 600V SCR TO220 | TTI Europe |
Where can I find additional details, specifications and documents for a MCR12MG?
Additional datasheets, footprints and schematics for MCR12MG are listed on our Part Details page. You can also find images and similar parts to MCR12MG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCR12MG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCR12MG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCR12MG fall under?
The MCR12MG is listed under Semiconductors - Discretes > Thyristors > Thyristors - SCRs.
Can I view similar or alternative parts?
You can view similar parts to MCR12MG when available in the Thyristors - SCRs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCR12MG you can contact the distributor directly for product support, shipping queries etc.
Is the MCR12MG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MCR12MG have stock available?
Authorised distributors including Transfer Multisort Elektronik, Farnell, Schukat Electronic, Micros and Newark Electronics have stock available or on a lead time for MCR12MG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCR12MG often in real-time on the comparison pages.
What if I can't find stock of MCR12MG?
You can fill out our help required form which you can use to request a quote for MCR12MG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.