Peak Repetitive Off-State Voltage Vdrm | 600V |
---|---|
Gate Trigger Current Max Igt | 20mA |
Current It av | 12A |
On State RMS Current IT(rms) | 12A |
Thyristor Case Style | TO-252 |
No. of Pins | 3Pins |
Peak Non Rep Surge Current Itsm 50Hz | 100A |
Holding Current Max Ih | 40mA |
Gate Trigger Voltage Max Vgt | 1V |
Operating Temperature Max | 125°C |
Product Range | - |
MSL | - |
Current Itsm | 100A |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Repetitive Reverse Voltage Vrrm Max | 600V |
Termination Type | Surface Mount Device |
Thyristor Case | TO-252 |
Thyristor Type | Thyristor |
Thyristor, 600 V, 20 Ma, 7.8 A, 12 A, To-252, 3 Rohs Compliant: Yes |Littelfuse MCR12DCMT4G | Newark Electronics |
THYRISTOR, DPAK | element14 |
600 V 12 A Standard Recovery Surface Mount SCR - TO-252, (D-Pak) | Future Electronics |
SMD Thyristor 12A 600V TO252 | Schukat Electronic |
12A 600V SCR DPAK | TTI Europe |
Where can I find additional details, specifications and documents for a MCR12DCMT4G?
Additional datasheets, footprints and schematics for MCR12DCMT4G are listed on our Part Details page. You can also find images and similar parts to MCR12DCMT4G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCR12DCMT4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCR12DCMT4G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCR12DCMT4G fall under?
The MCR12DCMT4G is listed under Semiconductors - Discretes > Thyristors > Thyristors - SCRs.
Can I view similar or alternative parts?
You can view similar parts to MCR12DCMT4G when available in the Thyristors - SCRs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCR12DCMT4G you can contact the distributor directly for product support, shipping queries etc.
Is the MCR12DCMT4G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCR12DCMT4G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Schukat Electronic have stock available or on a lead time for MCR12DCMT4G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCR12DCMT4G often in real-time on the comparison pages.
What if I can't find stock of MCR12DCMT4G?
You can fill out our help required form which you can use to request a quote for MCR12DCMT4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.