Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.39
|
1,297
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
1,297
in stock
|
Buy Now | |
element14
from US$0.39
|
1,297
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.37
|
313
in stock
|
Buy Now | |
Future Electronics
from US$0.27
|
-
|
Buy Now | |
TTI Europe
from US$0.39
|
-
|
Buy Now |
Peak Repetitive Off-State Voltage Vdrm | 600V |
---|---|
Gate Trigger Current Max Igt | 200µA |
Current It av | 2.55A |
On State RMS Current IT(rms) | 4A |
Thyristor Case Style | TO-225AA |
No. of Pins | 3Pins |
Peak Non Rep Surge Current Itsm 50Hz | 25A |
Holding Current Max Ih | 5mA |
Gate Trigger Voltage Max Vgt | 1V |
Operating Temperature Max | 110°C |
Product Range | - |
MSL | - |
SVHC | No SVHC (12-Jan-2017) |
Current Itsm | 25A |
Device Marking | MCR106-8 |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +110°C |
Repetitive Reverse Voltage Vrrm Max | 600V |
Termination Type | Through Hole |
Thyristor Case | TO-225AA |
Thyristor Type | Thyristor |
Thyristor, 600 V, 200 A, 2.55 A, 4 A, To-225Aa, 3 Rohs Compliant: Yes |Littelfuse MCR106-8G | Newark Electronics |
THYRISTOR, 4A, 600V, TO-126 | element14 |
Thyristor | Transfer Multisort Elektronik |
600 V 4 A Through Hole Sensitive Gate SCR - TO-225AA | Future Electronics |
4A 600V SCR C77 | TTI Europe |
Where can I find additional details, specifications and documents for a MCR106-8G?
Additional datasheets, footprints and schematics for MCR106-8G are listed on our Part Details page. You can also find images and similar parts to MCR106-8G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCR106-8G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCR106-8G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCR106-8G fall under?
The MCR106-8G is listed under Semiconductors - Discretes > Thyristors > Thyristors - SCRs.
Can I view similar or alternative parts?
You can view similar parts to MCR106-8G when available in the Thyristors - SCRs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCR106-8G you can contact the distributor directly for product support, shipping queries etc.
Is the MCR106-8G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCR106-8G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Future Electronics have stock available or on a lead time for MCR106-8G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCR106-8G often in real-time on the comparison pages.
What if I can't find stock of MCR106-8G?
You can fill out our help required form which you can use to request a quote for MCR106-8G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.