Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Peak Repetitive Off-State Voltage, Vdrm | 100V |
---|---|
Gate Trigger Current Max, Igt | 200µA |
On State RMS Current IT(rms) | 800mA |
Thyristor Case Style | TO-92 |
No. of Pins | 3Pins |
RoHS Compliant | Yes |
MCR100-3G, STANDARD RECOVERY RECTIFIERS | Farnell |
Mcr100-3G, Standard Recovery Rectifiers |Onsemi MCR100-3G | Newark Electronics |
Where can I find additional details, specifications and documents for a MCR100-3G?
Additional datasheets, footprints and schematics for MCR100-3G are listed on our Part Details page. You can also find images and similar parts to MCR100-3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCR100-3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCR100-3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCR100-3G fall under?
The MCR100-3G is listed under Semiconductors - Discretes > Thyristors > Thyristors - SCRs.
Can I view similar or alternative parts?
You can view similar parts to MCR100-3G when available in the Thyristors - SCRs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCR100-3G you can contact the distributor directly for product support, shipping queries etc.
Is the MCR100-3G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MCR100-3G have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for MCR100-3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCR100-3G often in real-time on the comparison pages.
What if I can't find stock of MCR100-3G?
You can fill out our help required form which you can use to request a quote for MCR100-3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.