Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.26
|
204
in stock
|
Buy Now | |
TTI Europe
from US$0.23
|
1,000
in stock
|
Buy Now | |
CoreStaff
from US$0.28
|
1,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.23
|
350
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.32
|
239
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
204
in stock
|
Buy Now | |
element14
from US$0.27
|
204
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
25
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now |
Peak Repetitive Off-State Voltage Vdrm | 600V |
---|---|
Gate Trigger Current Max Igt | 200µA |
Current It av | 800mA |
On State RMS Current IT(rms) | 800mA |
Thyristor Case Style | SOT-223 |
No. of Pins | 4Pins |
Peak Non Rep Surge Current Itsm 50Hz | 8A |
Holding Current Max Ih | 5mA |
Gate Trigger Voltage Max Vgt | 800mV |
Operating Temperature Max | 110°C |
Product Range | - |
MSL | MSL 3 - 168 hours |
Current Itsm | 8A |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +110°C |
Repetitive Reverse Voltage Vrrm Max | 600V |
Termination Type | Surface Mount Device |
Thyristor Case | SOT-223 |
Thyristor Type | Thyristor |
0.8A 600V SCR SOT223 | TTI Europe |
SMD Thyristor 0,8A 600V SOT223 | Schukat Electronic |
Thyristor | Transfer Multisort Elektronik |
Thyristor, 600 V, 200 A, 0.8 A, 800 Ma, Sot-223, 4 Rohs Compliant: Yes |Littelfuse MCR08MT1G | Newark Electronics |
THYRISTOR, 0.6A, 800V, SOT-223 | element14 |
MCR08MT Series 600 V 800 mA Surface Mount Sensitive Gate Thyristor - SOT-223 | Future Electronics |
Where can I find additional details, specifications and documents for a MCR08MT1G?
Additional datasheets, footprints and schematics for MCR08MT1G are listed on our Part Details page. You can also find images and similar parts to MCR08MT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCR08MT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCR08MT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCR08MT1G fall under?
The MCR08MT1G is listed under Semiconductors - Discretes > Thyristors > Thyristors - SCRs.
Can I view similar or alternative parts?
You can view similar parts to MCR08MT1G when available in the Thyristors - SCRs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCR08MT1G you can contact the distributor directly for product support, shipping queries etc.
Is the MCR08MT1G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCR08MT1G have stock available?
Authorised distributors including TTI Europe, CoreStaff, Schukat Electronic, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for MCR08MT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCR08MT1G often in real-time on the comparison pages.
What if I can't find stock of MCR08MT1G?
You can fill out our help required form which you can use to request a quote for MCR08MT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.