Prices starting from US$0.23
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.33 |
No stock
|
Buy Now | |
Future Electronics | US$0.24 |
5,000
|
Buy Now | |
Chip One Stop | US$0.24 |
925
|
Buy Now | |
Transfer Multisort Elektronik | US$0.32 |
905
|
Buy Now | |
Newark Electronics | US$0.31 |
762
|
Buy Now | |
element14 | US$0.27 |
762
|
Buy Now | |
Farnell | US$0.27 |
762
|
Buy Now | |
CoreStaff | US$0.28 |
700
|
Buy Now | |
RS Americas | US$0.47 |
-
|
Buy Now | |
TTI Europe | US$0.23 |
-
|
Buy Now |
Peak Repetitive Off-State Voltage Vdrm | 200V |
---|---|
Gate Trigger Current Max Igt | 200 A |
Current It av | - |
On State RMS Current IT(rms) | 800mA |
Thyristor Case Style | SOT-223 |
No. of Pins | 4Pins |
Diode, SCR, Vr 200V, If 0.8A, Pkg SOT-223 (TO-261),Vf 1.7V, I2T 0.4A2s, Tj +110degc | ON Semiconductor MCR08BT1G | RS Americas |
Peak Repetitive Off-State Voltage Vdrm | 200V |
---|---|
Gate Trigger Current Max Igt | 200µA |
Current It av | - |
On State RMS Current IT(rms) | 800mA |
Thyristor Case Style | SOT-223 |
No. of Pins | 4Pins |
Peak Non Rep Surge Current Itsm 50Hz | 8A |
Holding Current Max Ih | 5mA |
Gate Trigger Voltage Max Vgt | 800mV |
Operating Temperature Max | 110°C |
Product Range | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (20-Jun-2016) |
Operating Temperature Min | -40°C |
Thyristor Case | SOT-223 |
MCR08BT1G Series 200 V 0.8 A Silicon Controlled Rectifiers - SOT-223 | Future Electronics |
Thyristor | Transfer Multisort Elektronik |
Thyristor, 200 V, 200 A, 800 Ma, Sot-223, 4 Rohs Compliant: Yes |Littelfuse MCR08BT1G | Newark Electronics |
THYRISTOR, SCR, 200V, SOT-223-3 | element14 |
Thyristor 200V 8A Sensitive Gate SOT223 | RS |
0.8A 200V SCR SOT223 | TTI Europe |
Where can I find additional details, specifications and documents for a MCR08BT1G?
Additional datasheets, footprints and schematics for MCR08BT1G are listed on our Part Details page. You can also find images and similar parts to MCR08BT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCR08BT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCR08BT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCR08BT1G fall under?
The MCR08BT1G is listed under Semiconductors - Discretes > Thyristors > Thyristors - SCRs.
Can I view similar or alternative parts?
You can view similar parts to MCR08BT1G when available in the Thyristors - SCRs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCR08BT1G you can contact the distributor directly for product support, shipping queries etc.
Is the MCR08BT1G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCR08BT1G have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for MCR08BT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCR08BT1G often in real-time on the comparison pages.
What if I can't find stock of MCR08BT1G?
You can fill out our help required form which you can use to request a quote for MCR08BT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.