Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Transducer Function | - |
---|---|
Supply Voltage Min | 18.5VDC |
Supply Voltage Max | 30.2VDC |
Accuracy % | 1% |
Operating Temperature Min | -25°C |
Operating Temperature Max | 50°C |
Input Current | - |
External Depth | 114.5mm |
Output Current Max | 20mA |
Linearity % | - |
Product Range | - |
Accuracy | 0.1% |
Approval Bodies | CE UL |
External Length / Height | 99mm |
External Width | 22.5mm |
Input Type | Voltage |
Input Voltage Max | +500VDC |
Input Voltage Min | -500VDC |
Isolation Input | Isolated |
No. of Channels | 1Channels |
No. of Outputs | 2Outputs |
Output Type | Analogue |
Supply Voltage Range | 18.5V DC to 30.2V DC |
Termination Type | Screw |
Voltage Transducer, 30.2V, 20Ma, 1% | Newark Electronics |
Where can I find additional details, specifications and documents for a MCR-VDC-UI-B-DC?
Additional datasheets, footprints and schematics for MCR-VDC-UI-B-DC are listed on our Part Details page. You can also find images and similar parts to MCR-VDC-UI-B-DC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCR-VDC-UI-B-DC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCR-VDC-UI-B-DC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCR-VDC-UI-B-DC fall under?
The MCR-VDC-UI-B-DC is listed under Sensors & Transducers > Transducers > Power Transducers.
Can I view similar or alternative parts?
You can view similar parts to MCR-VDC-UI-B-DC when available in the Power Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCR-VDC-UI-B-DC you can contact the distributor directly for product support, shipping queries etc.
Is the MCR-VDC-UI-B-DC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCR-VDC-UI-B-DC have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for MCR-VDC-UI-B-DC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCR-VDC-UI-B-DC often in real-time on the comparison pages.
What if I can't find stock of MCR-VDC-UI-B-DC?
You can fill out our help required form which you can use to request a quote for MCR-VDC-UI-B-DC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.