Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transducer Function | Thermoelectric Cooler |
---|---|
Power Rating | 71.8W |
Internal Resistance | 6.8ohm |
Current Max @ Diff Temperature Max | 3.9A |
Voltage Max @ Diff Temperature Max | 29.9V |
Temperature Difference Max | 74°C |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
DC Current Max | 3.9A |
External Depth | 3.6mm |
External Length / Height | 40mm |
Height | 40mm |
Input Voltage Max | 29.8V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Stages | 1 Stage |
---|---|
Cooling Power Pc | 71.8W |
Current Max @ Diff Temperature Max | 3.9A |
Voltage Max @ Diff Temperature Max | 29.8VDC |
Length | 40mm |
Width | 40mm |
Depth | 3.6mm |
Power Rating | 71.8W |
RoHS Compliant | Yes |
Peltier Module, 71.8W, 40 X 40 X 3.6Mm | Newark Electronics |
PELTIER MODULE, 71.8W, 40 X 40 X 3.6MM | element14 |
Where can I find additional details, specifications and documents for a MCPE-241-10-13?
Additional datasheets, footprints and schematics for MCPE-241-10-13 are listed on our Part Details page. You can also find images and similar parts to MCPE-241-10-13 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCPE-241-10-13 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCPE-241-10-13 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCPE-241-10-13 fall under?
The MCPE-241-10-13 is listed under Cooling & Thermal Management > Peltier Elements - Thermoelectric Modules.
Can I view similar or alternative parts?
You can view similar parts to MCPE-241-10-13 when available in the Peltier Elements - Thermoelectric Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCPE-241-10-13 you can contact the distributor directly for product support, shipping queries etc.
Is the MCPE-241-10-13 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCPE-241-10-13 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCPE-241-10-13.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCPE-241-10-13 often in real-time on the comparison pages.
What if I can't find stock of MCPE-241-10-13?
You can fill out our help required form which you can use to request a quote for MCPE-241-10-13 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.