MCP9800A6T-M/OT by Microchip Technology

2-Wire High-Accuracy Temperature Sensor

Status: Active
Series: MCP9800
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The MCP9800 is a digital temperature sensor capable of reading temperatures from -55°C to +125°C. Temperature data is measured from an integrated temperature sensor and converted to digital word with a user selectable 9 to 12-bit Sigma Delta Analog to Digital Converter. The MCP9800 notifies the host controller when the ambient temperature exceeds a user programmed set point. The ALERT output is programmable as either a simple comparator for thermostat operation or as a temperature event interrupt. Communication with the sensor is accomplished via a two-wire bus that is compatible with industry standard protocols. This permits reading the current temperature, programming the set point and hysteresis and configuring the device. Small physical size, low installed cost and ease of use make the MCP9800 an ideal choice for implementing sophisticated temperature system management schemes in a variety of applications.

Where to Buy

Prices starting from US$0.87

Distributor Stock
Logo for Microchip Technology
Microchip Technology
from US$0.87
-
Buy Now

Features

2-wire I²C™/SMBus Compatible Interface
User Selectable 9- to 12-Bit Resolution
±1°C Accuracy from -10°C to +85°C
±2°C Accuracy from -10°C to +125°C
Low Operating Current: 220 µA (typical)
Shutdown Mode: 1 µA (max)
Power Saving One-Shot Temperature Conversion Measurement
Space Saving SOT-23 Package
AEC-Q100 Qualified Grade 1

Specifications

Pins | Packaging 5 | SOT-23
Temp Range -55C to +125C
Packing Media Tape and reel (3000)

Environmental Information

JEDEC Indicator e3
ROHS Compliant
China EFUP Compliant
Device Weight (g) 0.016
Shipping Weight (kg) 0.049
Lead Count 5
Package Type SOT-23
Soldering Composition Matte Tin

Alternative Descriptions

2 WIRE SERIAL TEMP SENSOR | Microchip Technology


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCP9800A6T-M/OT?

Additional datasheets, footprints and schematics for MCP9800A6T-M/OT are listed on our Part Details page. You can also find images and similar parts to MCP9800A6T-M/OT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCP9800A6T-M/OT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP9800A6T-M/OT price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCP9800A6T-M/OT you can contact the distributor directly for product support, shipping queries etc.

Is the MCP9800A6T-M/OT RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Microchip Technology.

Which authorised distributors for MCP9800A6T-M/OT have stock available?

Authorised distributors including Microchip Technology have stock available or on a lead time for MCP9800A6T-M/OT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCP9800A6T-M/OT often in real-time on the comparison pages.

What if I can't find stock of MCP9800A6T-M/OT?

You can fill out our help required form which you can use to request a quote for MCP9800A6T-M/OT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay