Status: | Active |
---|---|
Series: | MCP9800 |
RoHS: | Compliant |
2-wire I²C™/SMBus Compatible Interface |
User Selectable 9- to 12-Bit Resolution |
±1°C Accuracy from -10°C to +85°C |
±2°C Accuracy from -10°C to +125°C |
Low Operating Current: 220 µA (typical) |
Shutdown Mode: 1 µA (max) |
Power Saving One-Shot Temperature Conversion Measurement |
Space Saving SOT-23 Package |
AEC-Q100 Qualified Grade 1 |
Pins | Packaging | 5 | SOT-23 |
---|---|
Temp Range | -55C to +125C |
Packing Media | Tape and reel (3000) |
Data Sheets |
---|
MCP9800/1/2/3 Data Sheet |
Brochures |
---|
Analog & Interface Guide (Volume 2) |
Quick Guide to Microchip Development Tools |
Temperature Sensor Design Guide |
Analog and Interface Product Selector Guide |
Signal Chain Design Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.016 |
Shipping Weight (kg) | 0.049 |
Lead Count | 5 |
Package Type | SOT-23 |
Soldering Composition | Matte Tin |
2 WIRE SERIAL TEMP SENSOR | Microchip Technology |
Temp Sensor Digital Serial (2-Wire, I2C) 5-Pin SOT-23 T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a MCP9800A1T-M/OT?
Additional datasheets, footprints and schematics for MCP9800A1T-M/OT are listed on our Part Details page. You can also find images and similar parts to MCP9800A1T-M/OT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP9800A1T-M/OT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP9800A1T-M/OT price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP9800A1T-M/OT you can contact the distributor directly for product support, shipping queries etc.
Is the MCP9800A1T-M/OT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP9800A1T-M/OT have stock available?
Authorised distributors including Microchip Technology and Avnet Silica have stock available or on a lead time for MCP9800A1T-M/OT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP9800A1T-M/OT often in real-time on the comparison pages.
What if I can't find stock of MCP9800A1T-M/OT?
You can fill out our help required form which you can use to request a quote for MCP9800A1T-M/OT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.