Status: | Active |
---|---|
Series: | MCP73837 |
RoHS: | Compliant |
Prices starting from US$1.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.40
|
455
in stock
|
Buy Now | |
Microchip Technology
from US$1.10
|
4,275
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.10
|
308
in stock
|
Buy Now | |
Newark Electronics
from US$1.19
|
282
in stock
|
Buy Now | |
element14
from US$1.22
|
282
in stock
|
Buy Now | |
Farnell
from US$1.15
|
282
in stock
|
Buy Now | |
RS Americas
from US$1.28
|
25
in stock
|
Buy Now | |
Future Electronics
from US$1.24
|
-
|
Buy Now | |
Avnet America
from US$1.51
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
USB or AC-adapter dual input full-featured Li-ion charger |
Automatic Power Source Selection |
Programmable charge current up to 1 A from AC-adapter |
Integrated USB control with selectable 100mA and 500mA charge rates |
Automatic charge control with selectable current threshold and safety timer |
Power good status output |
Linear Mode | True |
---|---|
# of cells | 1 |
Int/Ext FET | Int |
Vin Max (V) | 6.0 |
Vin Min (V) | 3.75 |
Voltage Regulation Accuracy (%) | 0.5 |
Temperature Monitor | Yes |
Charge Safety Timers | Yes |
Max. Thermal Regulation | Yes |
Pins | Packaging | 10 | MSOP |
Temp Range | -40C to +85C |
Packing Media | Tube (100) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0232 |
Shipping Weight (kg) | 0.06 |
Lead Count | 10 |
Package Type | MSOP |
Package Width or Size | 3x3mm |
Soldering Composition | Matte Tin |
1A SINGLE CELL CHARGER WITH USB PORT & AC ADAPTER SUPPLY MANAGEMENT | Microchip Technology |
Li-Ion Charger USB/DC 4.2V 1A PG MSOP10 | RS |
IC: PMIC | Transfer Multisort Elektronik |
Ic, Batt Charge Mgmt Conrtroler, Msop-10 | Newark Electronics |
IC, BATT CHARGE MGMT CONRTROLER, MSOP-10 | element14 |
1A USB/DC input auto-swich Li-Ion charger PG output | Microchip Technology Inc. MCP73837-FCI/UN | RS Americas |
MCP73837 Series 6 V Linear Battery Charge Controller Surface Mount - MSOP-10 | Future Electronics |
Battery Charge Controller Li-Ion/Li-Pol 1200mA 4.2V 10-Pin MSOP Tube | Avnet America |
Where can I find additional details, specifications and documents for a MCP73837-FCI/UN?
Additional datasheets, footprints and schematics for MCP73837-FCI/UN are listed on our Part Details page. You can also find images and similar parts to MCP73837-FCI/UN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP73837-FCI/UN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP73837-FCI/UN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP73837-FCI/UN fall under?
The MCP73837-FCI/UN is listed under Semiconductors - ICs > Power Management ICs - PMIC > Battery Management > Battery Charger ICs.
Can I view similar or alternative parts?
You can view similar parts to MCP73837-FCI/UN when available in the Battery Charger ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP73837-FCI/UN you can contact the distributor directly for product support, shipping queries etc.
Is the MCP73837-FCI/UN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP73837-FCI/UN have stock available?
Authorised distributors including Microchip Technology, RS, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for MCP73837-FCI/UN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP73837-FCI/UN often in real-time on the comparison pages.
What if I can't find stock of MCP73837-FCI/UN?
You can fill out our help required form which you can use to request a quote for MCP73837-FCI/UN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.