Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$17.77
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$31.70
|
No stock
|
Buy Now | |
Microchip Technology
from US$31.61
|
23
in stock
|
Buy Now | |
Newark Electronics
from US$17.77
|
12
in stock
|
Buy Now | |
Future Electronics
from US$31.00
|
-
|
Buy Now | |
Avnet America
from US$31.61
|
-
|
Buy Now | |
RS Americas
from US$36.26
|
-
|
Buy Now | |
element14
from US$33.27
|
-
|
Buy Now | |
Richardson RFPD
from US$34.44
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Kit Application Type | Power Management - Battery |
---|---|
Application Sub Type | Battery Charger |
Silicon Core Number | MCP73113 MCP73114 |
Silicon Manufacturer | Microchip |
Kit Contents | Board Documents |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Core Architecture | Power Management - Battery |
Core Sub-Architecture | Battery Charger |
Features | Automatic Recharge Thermal Regulation 6-Hour Safety Timer 6.5V Input Overvoltage Protection |
Type | Li-Ion Battery Charger |
MCP73113 OVP Single Cell Li-Ion Battery Charger Evaluation Board | Microchip Technology |
Mcp73114, Battery Charger, Evaluation Board | Newark Electronics |
BOARD EVAL BATT CHARGER MCP73113 | Future Electronics |
Single Li-Ion Battery Charger Eval Board | Microchip Technology Inc. MCP73113EV-1SOVP | RS Americas |
MCP73113, BATT CHARGER, EVAL BOARD | element14 |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a MCP73113EV-1SOVP?
Additional datasheets, footprints and schematics for MCP73113EV-1SOVP are listed on our Part Details page. You can also find images and similar parts to MCP73113EV-1SOVP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP73113EV-1SOVP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP73113EV-1SOVP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP73113EV-1SOVP fall under?
The MCP73113EV-1SOVP is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Battery Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to MCP73113EV-1SOVP when available in the Battery Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP73113EV-1SOVP you can contact the distributor directly for product support, shipping queries etc.
Is the MCP73113EV-1SOVP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCP73113EV-1SOVP have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for MCP73113EV-1SOVP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP73113EV-1SOVP often in real-time on the comparison pages.
What if I can't find stock of MCP73113EV-1SOVP?
You can fill out our help required form which you can use to request a quote for MCP73113EV-1SOVP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.