Status: | Active |
---|---|
Series: | MCP6S26 |
RoHS: | Compliant |
Prices starting from US$1.99
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.07
|
No stock
|
Buy Now | |
Microchip Technology
from US$1.99
|
50,593
in stock
|
Buy Now | |
Newark Electronics
from US$2.15
|
-
|
Buy Now | |
Future Electronics
from US$2.39
|
-
|
Buy Now | |
Avnet America
from US$2.76
|
-
|
Buy Now | |
RS Americas
from US$3.23
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
SPI Bus to Control Gain and Select Input Channel |
Gain Steps of 1, 2, 4, 5, 8, 10, 16 and 32 V/V |
-3 dB Bandwidth of 2 to 12 MHz |
Gain Error < 1% |
Rail-to-Rail Input and Output |
Low Noise: 10 nV/rHz |
Low Supply Current: 1.1 mA (typical) |
Single Supply 2.5V to 5.5V |
Industrial Temperature Range: -40°C to 85°C |
14-pin TSSOP Package |
Vos Max (µV) | 275 |
---|---|
Channels | 6 |
Iq Typical (mA) | 1000 |
Gain Steps | 8 |
-3db BW (MHz) | 2 to 12 |
Operating Temperature Range (°C) | -40 to 85 |
Supply Voltage Min (V) | 2.5 |
Supply Voltage Max (V) | 5.5 |
Pins | Packaging | 14 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tube (57) |
Data Sheets |
---|
MCP6S21/2/6/8 Datasheet |
Supporting Collateral |
---|
ADN001 Keeping Power Hungry Circuits Under Thermal Control |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.1432 |
Shipping Weight (kg) | 0.280702 |
Lead Count | 14 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
6-Chan. 12 MHz SPI PGA | Microchip Technology |
Ic,voltage Controlled Gain Amplifier,single,sop,14Pin,plastic Rohs Compliant: Yes |Microchip MCP6S26-I/SL | Newark Electronics |
MCP6S26 Series 5.5 V 12 MHz Single-Ended Rail-to-Rail I/O Low Gain PGA -SOIC-14 | Future Electronics |
SP Amp Variable Gain Amp Single R-R I/O 5.5V 14-Pin SOIC N Tube | Avnet America |
MCP6S26-I/SL, Programmable GainAmplifier, Rail to Railinput/Output,14-Pin SOIC | Microchip Technology Inc. MCP6S26-I/SL | RS Americas |
PG AMP, 6CH, R-R I/O, 12MHZ, 14SOIC | Farnell |
Where can I find additional details, specifications and documents for a MCP6S26-I/SL?
Additional datasheets, footprints and schematics for MCP6S26-I/SL are listed on our Part Details page. You can also find images and similar parts to MCP6S26-I/SL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP6S26-I/SL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP6S26-I/SL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP6S26-I/SL fall under?
The MCP6S26-I/SL is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MCP6S26-I/SL when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP6S26-I/SL you can contact the distributor directly for product support, shipping queries etc.
Is the MCP6S26-I/SL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP6S26-I/SL have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for MCP6S26-I/SL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP6S26-I/SL often in real-time on the comparison pages.
What if I can't find stock of MCP6S26-I/SL?
You can fill out our help required form which you can use to request a quote for MCP6S26-I/SL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.