Status: | Active |
---|---|
Series: | MCP6S26 |
RoHS: | Compliant |
Prices starting from US$1.55
SPI Bus to Control Gain and Select Input Channel |
Gain Steps of 1, 2, 4, 5, 8, 10, 16 and 32 V/V |
-3 dB Bandwidth of 2 to 12 MHz |
Gain Error < 1% |
Rail-to-Rail Input and Output |
Low Noise: 10 nV/rHz |
Low Supply Current: 1.1 mA (typical) |
Single Supply 2.5V to 5.5V |
Industrial Temperature Range: -40°C to 85°C |
14-pin TSSOP Package |
Vos Max (µV) | 275 |
---|---|
Channels | 6 |
Iq Typical (mA) | 1000 |
Gain Steps | 8 |
-3db BW (MHz) | 2 to 12 |
Operating Temperature Range (°C) | -40 to 85 |
Supply Voltage Min (V) | 2.5 |
Supply Voltage Max (V) | 5.5 |
Pins | Packaging | 14 | PDIP |
Temp Range | -40C to +85C |
Packing Media | Tube (30) |
Data Sheets |
---|
MCP6S21/2/6/8 Datasheet |
Supporting Collateral |
---|
ADN001 Keeping Power Hungry Circuits Under Thermal Control |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.9533 |
Shipping Weight (kg) | 1.833333 |
Lead Count | 14 |
Package Type | PDIP |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
6-Chan. 12 MHz SPI PGA | Microchip Technology |
Programmable Gain Amplifier, 12Mhz, Dip-14 | Newark Electronics |
SP Amp Variable Gain Amp Single R-R I/O 5.5V 14-Pin PDIP Tube | Avnet America |
MCP6S26-I/P, Programmable GainAmplifier, Rail to Railinput/Output,14-Pin PDIP | Microchip Technology Inc. MCP6S26-I/P | RS Americas |
IC, AMP, PGA, 6CH, R-R, I/O, 14DIP | Farnell |
Where can I find additional details, specifications and documents for a MCP6S26-I/P?
Additional datasheets, footprints and schematics for MCP6S26-I/P are listed on our Part Details page. You can also find images and similar parts to MCP6S26-I/P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP6S26-I/P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP6S26-I/P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP6S26-I/P fall under?
The MCP6S26-I/P is listed under Semiconductors - ICs > Amplifiers & Comparators > Programmable Gain Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to MCP6S26-I/P when available in the Programmable Gain Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP6S26-I/P you can contact the distributor directly for product support, shipping queries etc.
Is the MCP6S26-I/P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP6S26-I/P have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for MCP6S26-I/P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP6S26-I/P often in real-time on the comparison pages.
What if I can't find stock of MCP6S26-I/P?
You can fill out our help required form which you can use to request a quote for MCP6S26-I/P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.