MCP6S21T-I/MS Amplifiers & Comparators by Microchip Technology

Single-Ended, Rail-to-Rail I/O, Low Gain PGA

Status: Active
Series: MCP6S21
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The MCP6S21, MCP6S22, MCP6S26, and MCP6S28 Programmable Gain Amplifiers offer 1, 2, 6 or 8 input channels respectively and eight steps of gain. These devices are programmable over an SPI bus and thus add gain control and input channel selection to the embedded control system. This is all achieved in one simple integration that allows for considerably greater bandwidth at a low supply current.

Where to Buy

Prices starting from US$1.08

Distributor Stock
Logo for Farnell
Farnell
from US$1.11
2,500
in stock
Buy Now
Logo for Microchip Technology
Microchip Technology
from US$1.08
9,351
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.19
2,500
in stock
Buy Now
Logo for element14
element14
from US$1.17
2,500
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.30
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.49
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.27
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

SPI Bus to Control Gain
Gain Steps of 1, 2, 4, 5, 8, 10, 16 and 32 V/V
-3 dB Bandwidth of 2 to 12 MHz
Gain Error < 1%
Rail-to-Rail Input and Output
Low Noise: 10 nV/rHz
Low Supply Current: 1.1 mA (typical)
Single Supply 2.5V to 5.5V
Industrial Temperature Range: -40°C to 85°C
Small 8-pin MSOP Package

Specifications

Vos Max (µV) 275
Channels 1
Iq Typical (mA) 1000
Gain Steps 8
-3db BW (MHz) 2 to 12
Operating Temperature Range (°C) -40 to 85
Supply Voltage Min (V) 2.5
Supply Voltage Max (V) 5.5
Pins | Packaging 8 | MSOP
Temp Range -40C to +85C
Packing Media Tape and reel (2500)

Resources






Environmental Information

JEDEC Indicator e3
ROHS Compliant
China EFUP Compliant
Device Weight (g) 0.0256
Shipping Weight (kg) 0.2156
Lead Count 8
Package Type MSOP
Package Width or Size 3x3mm
Soldering Composition Matte Tin

Alternative Descriptions

1-Chan. 12 MHz SPI PGA | Microchip Technology
Programmable Gain Amp, 12Mhz, Msop-8 | Newark Electronics
PROGRAMMABLE GAIN AMP, 12MHZ, MSOP-8 | element14
MCP6S21 Series 12 MHz 5.5 V Single Rail-to-Rail I/O Operational Amplifier-MSOP-8 | Future Electronics
SP Amp Variable Gain Amp Single R-R I/O 5.5V 8-Pin MSOP T/R | Avnet America
1-Chan. 12 MHz SPI PGA8 MSOP 3x3mm T/R | Microchip Technology Inc. MCP6S21T-I/MS | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCP6S21T-I/MS?

Additional datasheets, footprints and schematics for MCP6S21T-I/MS are listed on our Part Details page. You can also find images and similar parts to MCP6S21T-I/MS on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCP6S21T-I/MS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP6S21T-I/MS price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCP6S21T-I/MS fall under?

The MCP6S21T-I/MS is listed under Semiconductors - ICs > Amplifiers & Comparators > Programmable Gain Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to MCP6S21T-I/MS when available in the Programmable Gain Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCP6S21T-I/MS you can contact the distributor directly for product support, shipping queries etc.

Is the MCP6S21T-I/MS RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Microchip Technology.

Which authorised distributors for MCP6S21T-I/MS have stock available?

Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for MCP6S21T-I/MS.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCP6S21T-I/MS often in real-time on the comparison pages.

What if I can't find stock of MCP6S21T-I/MS?

You can fill out our help required form which you can use to request a quote for MCP6S21T-I/MS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay