Status: | Active |
---|---|
Series: | MCP6S21 |
RoHS: | Compliant |
Prices starting from US$0.85
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.26
|
112
in stock
|
Buy Now | |
Microchip Technology
from US$1.22
|
3,278
in stock
|
Buy Now | |
RS Americas
from US$0.85
|
160
in stock
|
Buy Now | |
Newark Electronics
from US$1.32
|
112
in stock
|
Buy Now | |
element14
from US$1.36
|
112
in stock
|
Buy Now | |
Future Electronics
from US$1.46
|
-
|
Buy Now | |
Avnet America
from US$1.69
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
SPI Bus to Control Gain |
Gain Steps of 1, 2, 4, 5, 8, 10, 16 and 32 V/V |
-3 dB Bandwidth of 2 to 12 MHz |
Gain Error < 1% |
Rail-to-Rail Input and Output |
Low Noise: 10 nV/rHz |
Low Supply Current: 1.1 mA (typical) |
Single Supply 2.5V to 5.5V |
Industrial Temperature Range: -40°C to 85°C |
Small 8-pin MSOP Package |
Vos Max (µV) | 275 |
---|---|
Channels | 1 |
Iq Typical (mA) | 1000 |
Gain Steps | 8 |
-3db BW (MHz) | 2 to 12 |
Operating Temperature Range (°C) | -40 to 85 |
Supply Voltage Min (V) | 2.5 |
Supply Voltage Max (V) | 5.5 |
Pins | Packaging | 8 | PDIP |
Temp Range | -40C to +85C |
Packing Media | Tube (60) |
Data Sheets |
---|
MCP6S21/2/6/8 Datasheet |
Supporting Collateral |
---|
ADN001 Keeping Power Hungry Circuits Under Thermal Control |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.4867 |
Shipping Weight (kg) | 0.9 |
Lead Count | 8 |
Package Type | PDIP |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
1-Chan. 12 MHz SPI PGA | Microchip Technology |
Amplifier, Pgm Gain, 1-Ch.,12 MHz, SPI Interface, DIP-8 | Microchip Technology Inc. MCP6S21-I/P | RS Americas |
Ic, Pga, 1Ch, 12Mhz, Spi, Pdip8 | Newark Electronics |
IC, PGA, 1CH, 12MHZ, SPI, PDIP8 | element14 |
MCP6S21 Series 5.5 V 12 MHz Single-Ended Rail-to-Rail I/O Low Gain PGA - PDIP-8 | Future Electronics |
SP Amp Variable Gain Amp Single R-R I/O 5.5V 8-Pin PDIP Tube | Avnet America |
Where can I find additional details, specifications and documents for a MCP6S21-I/P?
Additional datasheets, footprints and schematics for MCP6S21-I/P are listed on our Part Details page. You can also find images and similar parts to MCP6S21-I/P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP6S21-I/P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP6S21-I/P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP6S21-I/P fall under?
The MCP6S21-I/P is listed under Semiconductors - ICs > Amplifiers & Comparators > Programmable Gain Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to MCP6S21-I/P when available in the Programmable Gain Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP6S21-I/P you can contact the distributor directly for product support, shipping queries etc.
Is the MCP6S21-I/P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP6S21-I/P have stock available?
Authorised distributors including Microchip Technology, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for MCP6S21-I/P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP6S21-I/P often in real-time on the comparison pages.
What if I can't find stock of MCP6S21-I/P?
You can fill out our help required form which you can use to request a quote for MCP6S21-I/P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.