Status: | Active |
---|---|
Series: | MCP6G03 |
RoHS: | Compliant |
Prices starting from US$0.34
Tri-State Control Pin. |
3 Gain Selections: - +1, +10, +50 V/V |
One Gain Select Input per Amplifier |
Rail-to-Rail Input and Output |
Low Gain Error: ±1% (max.) |
High Bandwidth: 250 kHz to 900 kHz (typ.) |
Low Supply Current: 110 µA (typ.) |
Vos Max (µV) | 4500 |
---|---|
Channels | 1 |
Iq Typical (mA) | 110 |
Gain Steps | 3 |
-3db BW (MHz) | 0.9 |
Operating Temperature Range (°C) | -40 to 125 |
Supply Voltage Min (V) | 1.8 |
Supply Voltage Max (V) | 5.5 |
Pins | Packaging | 8 | MSOP |
Temp Range | -40C to +125C |
Packing Media | Tube (100) |
Data Sheets |
---|
110 uA Selectable Gain Amplifier Data Sheet |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0256 |
Shipping Weight (kg) | 0.07 |
Lead Count | 8 |
Package Type | MSOP |
Package Width or Size | 3x3mm |
Soldering Composition | Matte Tin |
Programmable Amplifier, 900Khz, Msop-8 | Newark Electronics |
SINGLE 1.8V, 1 MHZ GAIN BLOCK, E TEMP | Future Electronics |
SP Amp Variable Gain Amp Single R-R I/O 5.5V 8-Pin MSOP | Avnet America |
Single 1.8V, 1 MHz Gain Block, E temp | Microchip Technology |
MCP6G03-E/MS, Programmable GainAmplifier, Rail to Railinput/Output,8-Pin MSOP | Microchip Technology Inc. MCP6G03-E/MS | RS Americas |
IC, AMP, PGA, 1.8V, 1CH, 8MSOP | Farnell |
Where can I find additional details, specifications and documents for a MCP6G03-E/MS?
Additional datasheets, footprints and schematics for MCP6G03-E/MS are listed on our Part Details page. You can also find images and similar parts to MCP6G03-E/MS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP6G03-E/MS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP6G03-E/MS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP6G03-E/MS fall under?
The MCP6G03-E/MS is listed under Semiconductors - ICs > Amplifiers & Comparators > Programmable Gain Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to MCP6G03-E/MS when available in the Programmable Gain Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP6G03-E/MS you can contact the distributor directly for product support, shipping queries etc.
Is the MCP6G03-E/MS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP6G03-E/MS have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Microchip Technology and RS Americas have stock available or on a lead time for MCP6G03-E/MS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP6G03-E/MS often in real-time on the comparison pages.
What if I can't find stock of MCP6G03-E/MS?
You can fill out our help required form which you can use to request a quote for MCP6G03-E/MS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.