Status: | Active |
---|---|
Series: | MCP6G01R |
RoHS: | Compliant |
Tri-State Control Pin. |
3 Gain Selections: - +1, +10, +50 V/V |
One Gain Select Input per Amplifier |
Rail-to-Rail Input and Output |
Low Gain Error: ±1% (max.) |
High Bandwidth: 250 kHz to 900 kHz (typ.) |
Low Supply Current: 110 µA (typ.) |
Vos Max (µV) | 4500 |
---|---|
Channels | 1 |
Iq Typical (mA) | 110 |
Gain Steps | 3 |
-3db BW (MHz) | 0.9 |
Operating Temperature Range (°C) | -40 to 125 |
Supply Voltage Min (V) | 1.8 |
Supply Voltage Max (V) | 5.5 |
Pins | Packaging | 5 | SOT-23 |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3000) |
Data Sheets |
---|
110 uA Selectable Gain Amplifier Data Sheet |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.016 |
Shipping Weight (kg) | 0.049 |
Lead Count | 5 |
Package Type | SOT-23 |
Soldering Composition | Matte Tin |
Single 1.8V, 1 MHz Gain Block, E temp | Microchip Technology |
Programmable Amplifier, 900Khz, 5-Sot-23 | Newark Electronics |
SP Amp Selectable Gain Amplifier Single R-R I/O 5.5V 5-Pin SOT-23 T/R | Avnet America |
Selectable gain ampliifer,0.9MHz, SOT23-5 | Microchip Technology Inc. MCP6G01RT-E/OT | RS Americas |
IC, AMP, PGA, 1.8V, 1CH, SOT23-5 | Farnell |
Where can I find additional details, specifications and documents for a MCP6G01RT-E/OT?
Additional datasheets, footprints and schematics for MCP6G01RT-E/OT are listed on our Part Details page. You can also find images and similar parts to MCP6G01RT-E/OT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP6G01RT-E/OT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP6G01RT-E/OT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP6G01RT-E/OT fall under?
The MCP6G01RT-E/OT is listed under Semiconductors - ICs > Amplifiers & Comparators > Programmable Gain Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to MCP6G01RT-E/OT when available in the Programmable Gain Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP6G01RT-E/OT you can contact the distributor directly for product support, shipping queries etc.
Is the MCP6G01RT-E/OT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP6G01RT-E/OT have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for MCP6G01RT-E/OT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP6G01RT-E/OT often in real-time on the comparison pages.
What if I can't find stock of MCP6G01RT-E/OT?
You can fill out our help required form which you can use to request a quote for MCP6G01RT-E/OT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.