Status: | Active |
---|---|
Series: | MCP6D11 |
RoHS: | Compliant |
Prices starting from US$1.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.05
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.61
|
1,079
in stock
|
Buy Now | |
element14
from US$1.66
|
1,079
in stock
|
Buy Now | |
Farnell
from US$1.57
|
1,079
in stock
|
Buy Now | |
Microchip Technology
from US$1.54
|
900
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.28
|
88
in stock
|
Buy Now | |
Avnet America
from US$2.06
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low Power |
---|
Iq of only 1.4 mA typical |
Operating voltage range from 2.5V to 5.5V |
High Speed |
---|
Gain-bandwidth product: 90 MHz |
Slew rate: 25 V/us |
Fast settling: 200 ns to 0.01% |
Easy to Use |
---|
Low offset: 150 uV maximum |
Rail-to-rail output |
Input common mode range includes negative rail |
Power-down function |
Small Packages: 8-pin MSOP, 16-pin 3x3 QFN |
Extended temperature: -40 to +125C |
# Per Package | 1 |
---|---|
GBWP (kHz) | 90000 |
VOS Max. (uV) | 150 |
Supply Voltage Min. (V) | 2.5 |
Supply Voltage Max. (V) | 5.5 |
Iq Typical (µA) | 1400 |
Iq Max (uA) | 1800 |
Input Voltage Noise Density (nV/rt(Hz)) | 5 |
PSRR Min (dB) | 100 |
CMRR Min (dB) | 95 |
Operating Temperature Range (°C) | -40 to 125 |
Ib (pA) | 700000 |
PM (deg) | 0 |
Isc (mA) | 75 |
Slew Rate (V/µs) | 25 |
Pins | Packaging | 8 | MSOP |
Temp Range | -40C to +125C |
Packing Media | Tube (100) |
Data Sheets |
---|
MCP6D11 Data Sheet |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0256 |
Shipping Weight (kg) | 0.07 |
Lead Count | 8 |
Package Type | MSOP |
Package Width or Size | 3x3mm |
Soldering Composition | Matte Tin |
Diff Amp, 90Mhz, -40 To 125Deg C | Newark Electronics |
DIFF AMP, 90MHZ, -40 TO 125DEG C | element14 |
High Speed ADC Driver | Microchip Technology |
IC: operational amplifier | Transfer Multisort Elektronik |
Microchip Technology, MCP6D11-E/MS | RS |
Differential Amp Single 90MHz 2.5V to 5.5V 8-Pin MSOP Tray | Avnet America |
Where can I find additional details, specifications and documents for a MCP6D11-E/MS?
Additional datasheets, footprints and schematics for MCP6D11-E/MS are listed on our Part Details page. You can also find images and similar parts to MCP6D11-E/MS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP6D11-E/MS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP6D11-E/MS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP6D11-E/MS fall under?
The MCP6D11-E/MS is listed under Semiconductors - ICs > Amplifiers & Comparators > Differential Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to MCP6D11-E/MS when available in the Differential Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP6D11-E/MS you can contact the distributor directly for product support, shipping queries etc.
Is the MCP6D11-E/MS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP6D11-E/MS have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Microchip Technology and Transfer Multisort Elektronik have stock available or on a lead time for MCP6D11-E/MS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP6D11-E/MS often in real-time on the comparison pages.
What if I can't find stock of MCP6D11-E/MS?
You can fill out our help required form which you can use to request a quote for MCP6D11-E/MS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.