Status: | Active |
---|---|
Series: | MCP6D11 |
RoHS: | Compliant |
Low Power |
---|
Iq of only 1.4 mA typical |
Operating voltage range from 2.5V to 5.5V |
High Speed |
---|
Gain-bandwidth product: 90 MHz |
Slew rate: 25 V/us |
Fast settling: 200 ns to 0.01% |
Easy to Use |
---|
Low offset: 150 uV maximum |
Rail-to-rail output |
Input common mode range includes negative rail |
Power-down function |
Small Packages: 8-pin MSOP, 16-pin 3x3 QFN |
Extended temperature: -40 to +125C |
# Per Package | 1 |
---|---|
GBWP (kHz) | 90000 |
VOS Max. (uV) | 150 |
Supply Voltage Min. (V) | 2.5 |
Supply Voltage Max. (V) | 5.5 |
Iq Typical (µA) | 1400 |
Iq Max (uA) | 1800 |
Input Voltage Noise Density (nV/rt(Hz)) | 5 |
PSRR Min (dB) | 100 |
CMRR Min (dB) | 95 |
Operating Temperature Range (°C) | -40 to 125 |
Ib (pA) | 700000 |
PM (deg) | 0 |
Isc (mA) | 75 |
Slew Rate (V/µs) | 25 |
Pins | Packaging | 16 | QFN |
Temp Range | -40C to +125C |
Packing Media | Tube (120) |
Data Sheets |
---|
MCP6D11 Data Sheet |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0216 |
Shipping Weight (kg) | 0.041667 |
Lead Count | 16 |
Package Type | QFN |
Package Width or Size | 3x3x0.9mm |
Soldering Composition | Matte Tin |
Microchip, MCP6D11-E/MG | RS |
Diff Amp, 90Mhz, -40 To 125Deg C | Newark Electronics |
Differential Amp Single 90MHz 2.5V to 5.5V 16-Pin QFN Tray | Avnet America |
High Speed ADC Driver | Microchip Technology |
Where can I find additional details, specifications and documents for a MCP6D11-E/MG?
Additional datasheets, footprints and schematics for MCP6D11-E/MG are listed on our Part Details page. You can also find images and similar parts to MCP6D11-E/MG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP6D11-E/MG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP6D11-E/MG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP6D11-E/MG fall under?
The MCP6D11-E/MG is listed under Semiconductors - ICs > Amplifiers & Comparators > Differential Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to MCP6D11-E/MG when available in the Differential Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP6D11-E/MG you can contact the distributor directly for product support, shipping queries etc.
Is the MCP6D11-E/MG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP6D11-E/MG have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, Microchip Technology and element14 have stock available or on a lead time for MCP6D11-E/MG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP6D11-E/MG often in real-time on the comparison pages.
What if I can't find stock of MCP6D11-E/MG?
You can fill out our help required form which you can use to request a quote for MCP6D11-E/MG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.