Status: | Active |
---|---|
Series: | MCP6561 |
RoHS: | Compliant |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.60
|
1,685
in stock
|
Buy Now | |
Future Electronics
from US$0.50
|
21,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
15,007
in stock
|
Buy Now | |
element14
from US$0.51
|
15,007
in stock
|
Buy Now | |
Farnell
from US$0.51
|
15,007
in stock
|
Buy Now | |
Chip One Stop
from US$0.38
|
5,985
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.50
|
2,641
in stock
|
Buy Now | |
Micros
from US$0.91
|
105
in stock
|
Buy Now | |
Avnet Silica
-
|
75,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
66,000
in stock
|
Buy Now | |
Avnet America
from US$0.55
|
-
|
Buy Now | |
Microchip Technology
from US$0.41
|
-
|
Buy Now | |
RS Americas
from US$0.47
|
-
|
Buy Now |
Single, Push-Pull Output |
47ns Propagation Delay |
Low Operating Voltage, 1.8V to 5.5V |
Low Operating Current, 100uA (typical) |
Rail-to-Rail Input/Output |
Small 5-pin SOT-23 and SC-70 Packages |
AEC-Q100 Grade 1 |
# of Channels | 1 |
---|---|
Typical Prop Delay (ns) | 47 |
Output Type | Push Pull |
Supply Voltage Min. (V) | 1.8 |
Supply Voltage Max. (V) | 5.5 |
Iq Typical (µA) | 100 |
Iq Max (µA) | 130 |
Vos Max. (µV) | 10000 |
Operating Temperature Range (°C) | -40 to 125 |
Pins | Packaging | 5 | SOT-23 |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3000) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.016 |
Shipping Weight (kg) | 0.049 |
Lead Count | 5 |
Package Type | SOT-23 |
Soldering Composition | Matte Tin |
MCP6561 Series 5.5 V 1 pA Low Power Push-Pull Output Comparator - SOT-23-5 | Future Electronics |
Analogue Comparator, Single, High Speed, 1, 49 Ns, 1.8V To 5.5V, Sot-23, 5 Rohs Compliant: Yes |Microchip MCP6561T-E/OT | Newark Electronics |
IC, OP AMP, SINGLE, 1.8V, 5SOT23 | element14 |
IC: comparator | Transfer Multisort Elektronik |
Single 1.8V Push/Pull Comparator, E temp | RS |
Voltage Comparator | Micros |
Comparator Single R-R I/P 5.5V 5-Pin SOT-23 T/R | Avnet Silica |
Microchip MCP6561T-E/OT Comparator, Push-Pull O/P, 3 V, 5 V 5-Pin SOT-23 | Microchip Technology Inc. MCP6561T-E/OT | RS Americas |
Where can I find additional details, specifications and documents for a MCP6561T-E/OT?
Additional datasheets, footprints and schematics for MCP6561T-E/OT are listed on our Part Details page. You can also find images and similar parts to MCP6561T-E/OT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP6561T-E/OT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP6561T-E/OT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP6561T-E/OT fall under?
The MCP6561T-E/OT is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to MCP6561T-E/OT when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP6561T-E/OT you can contact the distributor directly for product support, shipping queries etc.
Is the MCP6561T-E/OT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP6561T-E/OT have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for MCP6561T-E/OT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP6561T-E/OT often in real-time on the comparison pages.
What if I can't find stock of MCP6561T-E/OT?
You can fill out our help required form which you can use to request a quote for MCP6561T-E/OT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.