Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier |
---|---|
Bandwidth | 10MHz |
Slew Rate | 6.5V/µs |
Supply Voltage Range | 2.4V to 5.5V |
Amplifier Case Style | VSSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Dual, 5.5-V, 10-MHz, low noise (8.7-nV/√Hz), RRIO operational amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a MCP6292IDGKT?
Additional datasheets, footprints and schematics for MCP6292IDGKT are listed on our Part Details page. You can also find images and similar parts to MCP6292IDGKT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP6292IDGKT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP6292IDGKT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP6292IDGKT fall under?
The MCP6292IDGKT is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to MCP6292IDGKT when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP6292IDGKT you can contact the distributor directly for product support, shipping queries etc.
Is the MCP6292IDGKT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCP6292IDGKT have stock available?
Authorised distributors including Texas Instruments, element14 and Farnell have stock available or on a lead time for MCP6292IDGKT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP6292IDGKT often in real-time on the comparison pages.
What if I can't find stock of MCP6292IDGKT?
You can fill out our help required form which you can use to request a quote for MCP6292IDGKT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.