Status: | Active |
---|---|
Series: | MCP6041 |
RoHS: | Compliant |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.62
|
14,710
in stock
|
Buy Now | |
Microchip Technology
from US$0.55
|
400,044
in stock
|
Buy Now | |
Newark Electronics
from US$0.57
|
6,587
in stock
|
Buy Now | |
element14
from US$0.59
|
6,587
in stock
|
Buy Now | |
Farnell
from US$0.55
|
6,587
in stock
|
Buy Now | |
Chip One Stop
from US$0.48
|
3,000
in stock
|
Buy Now | |
Micros
from US$0.43
|
2,757
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.89
|
1,725
in stock
|
Buy Now | |
Avnet Silica
-
|
27,000
in stock
|
Buy Now | |
Future Electronics
from US$0.64
|
-
|
Buy Now | |
Avnet America
from US$0.73
|
-
|
Buy Now | |
RS Americas
from US$0.62
|
-
|
Buy Now | |
Distrelec
from US$0.71
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Low Quiescent Current: 600 nA/amplifier (typical) |
Rail-to-Rail Input/Output |
Gain Bandwidth Product: 14 kHz (typical) |
Wide Supply Voltage Range: 1.4V to 6.0V |
Unity Gain Stable |
Available in Single, Dual, and Quad |
Chip Select (CS) with MCP6043 |
Available in 5-lead and 6-lead SOT-23 Packages |
# Per Package | 1 |
---|---|
GBWP (kHz) | 14 |
VOS Max. (uV) | 3000 |
Supply Voltage Min. (V) | 1.4 |
Supply Voltage Max. (V) | 6.0 |
Iq Typical (µA) | 0.6 |
Iq Max (uA) | 1 |
Input Voltage Noise Density (nV/rt(Hz)) | 170 |
PSRR Min (dB) | 70 |
CMRR Min (dB) | 62 |
Operating Temperature Range (°C) | -40 to 125 |
Ib (pA) | 1 |
PM (deg) | 65 |
Isc (mA) | 21 |
Slew Rate (V/µs) | 0.003 |
Pins | Packaging | 5 | SOT-23 |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (3000) |
Board Design Files |
---|
SPICE Model for MCP6041/2/3/4 Devices |
SPICE Model for MCP6241/1R/1U/2/4 Devices |
Supporting Collateral |
---|
ADN003 Select the Right Operational Amplifier for your Filtering Circuits |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.016 |
Shipping Weight (kg) | 0.049 |
Lead Count | 5 |
Package Type | SOT-23 |
Soldering Composition | Matte Tin |
No description available | Microchip Technology |
Op Amplifier 600nA 3mV RRIO 1.4V SOT23-5 | RS |
Op-Amp, 14Khz, -40 To 85Deg C, Sot-23 | Newark Electronics |
OP AMP, SINGLE 10 KHZ, SMD, SOT235 | element14 |
R-R I/O Op-Amp, GBW 0.014MHz, SR 0.003V/us, Voff 3mV, 1.4÷6V, -40÷85°C | Micros |
IC: operational amplifier | Transfer Multisort Elektronik |
OP Amp Single GP R-R I/O 6V 5-Pin SOT-23 T/R | Avnet Silica |
MCP6041 Series 6 V 14 kHz 600 nA Rail-to-Rail I/O Operational Amplifier SOT-23-5 | Future Electronics |
MCP6041T-I/OT LinearAmplifier OpAmp,14kHz Rail-Rail,1.4 to 6V,5-Pin SOT-23 | Microchip Technology Inc. MCP6041T-I/OT | RS Americas |
Microchip Operational Amplifier 3mV 14kHz SOT-23 | Distrelec |
Where can I find additional details, specifications and documents for a MCP6041T-I/OT?
Additional datasheets, footprints and schematics for MCP6041T-I/OT are listed on our Part Details page. You can also find images and similar parts to MCP6041T-I/OT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP6041T-I/OT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP6041T-I/OT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP6041T-I/OT fall under?
The MCP6041T-I/OT is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to MCP6041T-I/OT when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP6041T-I/OT you can contact the distributor directly for product support, shipping queries etc.
Is the MCP6041T-I/OT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP6041T-I/OT have stock available?
Authorised distributors including Microchip Technology, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for MCP6041T-I/OT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP6041T-I/OT often in real-time on the comparison pages.
What if I can't find stock of MCP6041T-I/OT?
You can fill out our help required form which you can use to request a quote for MCP6041T-I/OT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.