Status: | Active |
---|---|
Series: | MCP6001 |
RoHS: | Compliant |
The MCP6001 is a single general purpose op amp offering rail-to-rail input and output over the 1.8 to 6V operating range. This amplifier has a typical GBWP of 1 MHz with typical quiescent current of 100 microamperes. The MCP6001 is available in SC-70 and SOT-23 packages.
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
25,200
in stock
|
Buy Now | |
element14
from US$0.26
|
111,229
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
109,999
in stock
|
Buy Now | |
Farnell
from US$0.27
|
109,698
in stock
|
Buy Now | |
Future Electronics
from US$0.27
|
9,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.19
|
9,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.24
|
2,864
in stock
|
Buy Now | |
EBV Elektronik
-
|
15,000
in stock
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now | |
Microchip Technology
from US$0.22
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Gain Bandwidth Product (GBWP): 1 MHz |
Quiescent Current: 100 µA (typ.) |
Supply voltage range: 1.8V to 6V |
Rail to Rail Input and Output |
Extended Temperature Range |
Space Saving Package Offering: SC70, SOT23 |
# Per Package | 1 |
---|---|
GBWP (kHz) | 1000 |
VOS Max. (uV) | 4500 |
Supply Voltage Min. (V) | 1.8 |
Supply Voltage Max. (V) | 6.0 |
Iq Typical (µA) | 100 |
Iq Max (uA) | 170 |
Input Voltage Noise Density (nV/rt(Hz)) | 28 |
PSRR Min (dB) | 86 |
CMRR Min (dB) | 76 |
Operating Temperature Range (°C) | -40 to 125 |
Ib (pA) | 1 |
PM (deg) | 90 |
Isc (mA) | 23 |
Slew Rate (V/µs) | 0.6 |
Pins | Packaging | 5 | SOT-23 |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (3000) |
Data Sheets |
---|
MCP6001/R/U/2/4, 1 MHz, Low-Power Op Amp |
Board Design Files |
---|
SPICE Model for MCP6001/1R/1U/2/4 Devices |
Supporting Collateral |
---|
ADN003 Select the Right Operational Amplifier for your Filtering Circuits |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.016 |
Shipping Weight (kg) | 0.049 |
Lead Count | 5 |
Package Type | SOT-23 |
Soldering Composition | Matte Tin |
OP AMP, CMOS 1MHZ 1.8V, SMD, 6001 | element14 |
Operational Amplifier, Single, 1 Mhz, 1, 0.6 V/ S, 1.8V To 6V, Sot-23, 5 Rohs Compliant: Yes |Microchip MCP6001UT-I/OT | Newark Electronics |
1MHz Low-Power Op.Amplifier RRIO SOT23-5 | RS |
MCP6001 Series 6 V 1 MHz 1.25 mA SMT Low-Power Operational Amplifier - SOT-23-5 | Future Electronics |
IC: operational amplifier | Transfer Multisort Elektronik |
OP Amp Single GP R-R I/O 6V 5-Pin SOT-23 T/R | EBV Elektronik |
1.8V LOW COST OP AMP | Microchip Technology |
Where can I find additional details, specifications and documents for a MCP6001UT-I/OT?
Additional datasheets, footprints and schematics for MCP6001UT-I/OT are listed on our Part Details page. You can also find images and similar parts to MCP6001UT-I/OT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP6001UT-I/OT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP6001UT-I/OT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP6001UT-I/OT fall under?
The MCP6001UT-I/OT is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to MCP6001UT-I/OT when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP6001UT-I/OT you can contact the distributor directly for product support, shipping queries etc.
Is the MCP6001UT-I/OT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP6001UT-I/OT have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS and Future Electronics have stock available or on a lead time for MCP6001UT-I/OT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP6001UT-I/OT often in real-time on the comparison pages.
What if I can't find stock of MCP6001UT-I/OT?
You can fill out our help required form which you can use to request a quote for MCP6001UT-I/OT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.