Status: | Active |
---|---|
Series: | mcp39f501 |
RoHS: | Compliant |
Prices starting from US$2.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.08
|
No stock
|
Buy Now | |
Microchip Technology
from US$2.59
|
10,585
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.42
|
144
in stock
|
Buy Now | |
Newark Electronics
from US$2.83
|
-
|
Buy Now | |
Future Electronics
from US$2.67
|
-
|
Buy Now | |
Avnet America
from US$3.59
|
-
|
Buy Now | |
RS Americas
from US$4.25
|
-
|
Buy Now | |
element14
from US$2.87
|
-
|
Buy Now | |
Farnell
from US$2.69
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Power Monitoring Accuracy capable of 0.1% error across 4000:1 dynamic range |
Fast Calibration Routines |
Programmable Event Notifications such as overcurrent and voltage sag, surge protection |
512 bytes User-accessible EEPROM through page read/write commands |
Non-volatile On-chip Memory, no external memory required |
Built-in calculations on fast 16-bit processing core- Active, Reactive and Apparent Power- True RMS Current, RMS Voltage- Line Frequency, Power Factor |
Two-Wire Serial Protocol using a 2-wire UART interface supporting multiple devices on a single bus. |
Low-Drift Internal Voltage Reference, 10 ppm/°C typical |
28-lead 5x5 QFN package |
Extended Temperature Range -40°C to +125°C |
AEC-Q100 Grade 1 |
Input Channels | 2 |
---|---|
Resolution | 24 |
Pins | Packaging | 28 | QFN |
Temp Range | -40C to +125C |
Packing Media | Tube (73) |
Data Sheets |
---|
MCP39F501 Data Sheet |
User Guides |
---|
MCP39F501 Power Monitor Demo Board User's Guide |
MCP39F501 Power Monitor PICtail User's Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0665 |
Shipping Weight (kg) | 0.109589 |
Lead Count | 28 |
Package Type | QFN |
Package Width or Size | 5x5x0.9mm |
Soldering Composition | Matte Tin |
Fixed calculation and programmable energy metering and power monitoring device | Microchip Technology |
IC: power detector | Transfer Multisort Elektronik |
Power-Monitor with Calculation QFN28EP | RS |
Power Monitor, Single-Phase, Qfn-28 | Newark Electronics |
MCP39F501 Series Single-Phase 4000:1 512 Byte EEPROM Power-Monitoring IC QFN-28 | Future Electronics |
Power-Monitoring IC with Calculation and Event Detection 28-Pin QFN Tube/Tray | Avnet America |
Sngl-Phase, Pwr-MonitoringIC w/Calculation and Event Detection28 QFN5x5x0.9mmTUBE | Microchip Technology Inc. MCP39F501-E/MQ | RS Americas |
POWER-MONITORING IC, 2.7V-3.6V, QFN-28 | element14 |
Where can I find additional details, specifications and documents for a MCP39F501-E/MQ?
Additional datasheets, footprints and schematics for MCP39F501-E/MQ are listed on our Part Details page. You can also find images and similar parts to MCP39F501-E/MQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP39F501-E/MQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP39F501-E/MQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP39F501-E/MQ fall under?
The MCP39F501-E/MQ is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to MCP39F501-E/MQ when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP39F501-E/MQ you can contact the distributor directly for product support, shipping queries etc.
Is the MCP39F501-E/MQ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP39F501-E/MQ have stock available?
Authorised distributors including Microchip Technology, Transfer Multisort Elektronik, RS, Newark Electronics and Future Electronics have stock available or on a lead time for MCP39F501-E/MQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP39F501-E/MQ often in real-time on the comparison pages.
What if I can't find stock of MCP39F501-E/MQ?
You can fill out our help required form which you can use to request a quote for MCP39F501-E/MQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.