MCP3421A0T-E/CH Data & Signal Conversion by Microchip Technology

18-Bit, 240SPS, Single Channel ADC

Status: Active
Series: MCP3421
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The MCP3421 ADC can be used for various high accuracy analog-to-digital data conversion applications where ease of use, low power consumption and small footprint are major considerations.The MCP3421 is a single channel low-noise, high accuracy delta-sigma A/D converter with differential inputs and up to 18 bits of resolution in a small SOT-23-6 package. Please consider the MCP3425 version for resolutions up to 16 bits. The on-board precision 2.048V reference voltage enables a differential input range of ±2.048V. The device uses a two-wire I2C™ compatible interface and operates from a single power supply ranging from 2.7V to 5.5V. The MCP3421 ADC performs conversions at rates of 3.75, 15, 60 or 240 samples per second with corresponding resolutions of 18, 16, 14 and 12 bits. The onboard programmable gain amplifier (PGA) provides gain up to 8x. The device has two conversion modes: Continuous mode and One-Shot mode. In One-Shot mode, the device enters a low current standby mode automatically after a conversion, greatly reducing power use.

Where to Buy

Prices starting from US$1.74

Distributor Stock
Logo for RS
RS
from US$2.78
1,536
in stock
Buy Now
Logo for Microchip Technology
Microchip Technology
from US$2.26
156,180
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.69
19,876
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.34
19,876
in stock
Buy Now
Logo for element14
element14
from US$2.51
19,876
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$2.03
14,831
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$2.33
3,000
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$2.47
2,250
in stock
Buy Now
Logo for Micros
Micros
from US$1.74
1,739
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$2.54
-
Buy Now
Logo for Avnet America
Avnet America
from US$3.11
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

18-bit resolution
Small 6-lead SOT-23 packaging
Differential input operation
On-board voltage reference with 5 ppm/°C drift
On-board PGA, gains of 1, 2, 4, 8
3.75 SPS (18 bits)
15 SPS (16 bits)
60 SPS (14 bits)
240 SPS (12 bits)
INL 10 ppm of FSR max
Low current consumption, 145 µA at 3V
One-shot or continuous conversion options
Supports I2Câ„¢ serial interface
Extended temperature range: -40°C to +125°C

Specifications

Input Channels 1
Resolution 18
Pins | Packaging 6 | SOT-23
Temp Range -40C to +125C
Packing Media Tape and reel (3000)

Environmental Information

JEDEC Indicator e3
ROHS Compliant
China EFUP Compliant
Device Weight (g) 0.017
Shipping Weight (kg) 0.046667
Lead Count 6
Package Type SOT-23
Soldering Composition Matte Tin

Alternative Descriptions

18-bit delta-sigma ADC, single channel, 4 sps | Microchip Technology
Ic, Adc, 18Bit, 3.75Sps, Sot-23-6 | Newark Electronics
IC, 18BIT ADC, 4SPS, 1CH, SOT23-6 | Farnell
Microchip 18 bit Serial ADC Differential Input 6-Pin SOT-23 | Microchip Technology Inc. MCP3421A0T-E/CH | RS Americas
IC: A/D converter | Transfer Multisort Elektronik
1x 18-bit | Micros
A/D Converter 18-Bit 2.048V I2C SOT23-6 | RS
Single Channel I2C Interface 5.5 V 3.75 bps 18-Bit A/D Converter - SOT-23-6 | Future Electronics
ADC Single Delta-Sigma 3.75sps 18-bit I2C 6-Pin SOT-23 T/R | Avnet America
ADC Single Delta-Sigma 3.75sps 18-bit Serial 6-Pin SOT-23 T/R | EBV Elektronik


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCP3421A0T-E/CH?

Additional datasheets, footprints and schematics for MCP3421A0T-E/CH are listed on our Part Details page. You can also find images and similar parts to MCP3421A0T-E/CH on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCP3421A0T-E/CH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP3421A0T-E/CH price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCP3421A0T-E/CH fall under?

The MCP3421A0T-E/CH is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.

Can I view similar or alternative parts?

You can view similar parts to MCP3421A0T-E/CH when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCP3421A0T-E/CH you can contact the distributor directly for product support, shipping queries etc.

Is the MCP3421A0T-E/CH RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Microchip Technology.

Which authorised distributors for MCP3421A0T-E/CH have stock available?

Authorised distributors including Microchip Technology, Newark Electronics, Farnell, element14 and Chip One Stop have stock available or on a lead time for MCP3421A0T-E/CH.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCP3421A0T-E/CH often in real-time on the comparison pages.

What if I can't find stock of MCP3421A0T-E/CH?

You can fill out our help required form which you can use to request a quote for MCP3421A0T-E/CH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay