Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.25
Transducer Function | Alarm |
---|---|
Tones | Continuous |
Supply Voltage Min | 3V |
Supply Voltage Max | 20V |
Operating Current Max | 20mA |
Sound Level SPL | 95dB |
Resonant Frequency | 2.5kHz |
Product Range | - |
TRANSDUCER, PIEZO, 3.15KHZ, 74DBA, 20VDC | element14 |
Transducer, Piezo, 3.15Khz, 74Dba, 20Vdc | Newark Electronics |
Buzzers, Alarm, 3-20 VDC, 95 bB, Continuous, 23X18 MM, Pin, 2.56 kHz, MCP Series | Mallory Sonalert MCP320B2Q | RS Americas |
MCP Series 97 dB 20 V 2500 Hz PC Pins Buzzer | Future Electronics |
Piezo Buzzers & Audio Indicators CONSTANT, 3-20VDC 2.5KHZ, LOUD, 23MM D | Sager |
Where can I find additional details, specifications and documents for a MCP320B2Q?
Additional datasheets, footprints and schematics for MCP320B2Q are listed on our Part Details page. You can also find images and similar parts to MCP320B2Q on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP320B2Q on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP320B2Q price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP320B2Q fall under?
The MCP320B2Q is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to MCP320B2Q when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP320B2Q you can contact the distributor directly for product support, shipping queries etc.
Is the MCP320B2Q RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCP320B2Q have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS Americas and Future Electronics have stock available or on a lead time for MCP320B2Q.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP320B2Q often in real-time on the comparison pages.
What if I can't find stock of MCP320B2Q?
You can fill out our help required form which you can use to request a quote for MCP320B2Q from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.