Status: | Active |
---|---|
Series: | MCP2542FD |
RoHS: | Compliant |
The MCP2542FD CAN transceiver is designed for high-speed CAN FD applications up to 8Mbps communication speed. The maximum propagation delay was improved to support longer bus length.The device meets the automotive requirements for CAN FD bit rates exceeding 2 Mbps, low quiescent current,
electromagnetic compatibility (EMC) and electrostatic discharge (ESD).
For 12V- applications please consider the ATA6561
Please see our MikroElektronika click board! http://www.mikroe.com/click/mcp2542
Prices starting from US$0.79
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.82
|
4,425
in stock
|
Buy Now | |
Newark Electronics
from US$0.87
|
4,425
in stock
|
Buy Now | |
element14
from US$0.88
|
4,425
in stock
|
Buy Now | |
Future Electronics
from US$0.80
|
-
|
Buy Now | |
Avnet America
from US$1.09
|
-
|
Buy Now | |
Microchip Technology
from US$0.79
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Supports CAN 2.0 and CAN with Flexible Data Rate CAN FD) Physical Layer Transceiver Requirements |
Optimized for CAN FD at 2, 5 and 8 Mbps Operation |
Maximum propagation delay: 120 ns |
Loop delay symmetry: ±10% (2 Mbps) |
Wake-up on CAN activity, 3.6 µs filter time |
Implements ISO11898-2:2003, ISO11898-5:2007, and ISO/DIS11898-2:2015 |
Qualification: AEC-Q100 Rev. G, Grade 0 (-40°C to +150°C) |
Very Low Standby Current (4 µA, typical) |
VIO Supply Pin to Interface Directly to CAN Controllers and Microcontrollers with 1.8V to 5V I/O |
CAN Bus Pins are Disconnected when Device is Unpowered |
An unpowered node or brown-out event will not load the CAN bus |
Device is unpowered if VDD or VIO drop below its POR level |
Detection of Ground Fault: |
Permanent Dominant detection on TXD |
Permanent Dominant detection on bus |
Automatic Thermal Shutdown Protection |
Suitable for 12V and 24V Systems |
Meets or Exceeds Stringent Automotive Design Requirements Including “Hardware Requirements for LIN, CAN and FlexRay Interfaces in Automotive Applications”, Version 1.3, May 2012 |
Conducted emissions @ 2 Mbps with Common-Mode Choke (CMC) |
Direct Power Injection (DPI) @ 2Mbps with CMC |
Meets SAE J2962/2 “Communication Transceiver Qualification Requirements |
CAN” |
Radiated emissions @ 2Mbps without a CMC |
High Electrostatic Discharge (ESD) Protection on CANH and CANL, meeting IEC61000-4-2 up to ±13kV |
Temperature ranges: |
Extended (E): -40°C to +125°C |
High (H): -40°C to +150°C |
Smallest package option in the industry 2x3 DFN-8L |
Also available in SOIC-8L and 3x3 DFN-8L |
CAN FD | Yes |
---|---|
TX Buffers | 0 |
Rx Buffers | 0 |
Masks | 0 |
Filters | 0 |
Operating Temperature Max. (C) | +150 |
Operating Temperature Min. (C) | -40 |
Operating Voltage Max. (V) | 5.5 |
Operating Voltage Min. (V) | 4.5 |
Pins | Packaging | 8 | DFN |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3300) |
Data Sheets |
---|
MCP2542FD/4FD, MCP2542WFD/4WFD Data Sheet |
Board Design Files |
---|
MCP2542FD - SoiC8 IBIS model |
MCP2542FD DFN8 IBIS model |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0238 |
Shipping Weight (kg) | 0.172727 |
Lead Count | 8 |
Package Type | DFN |
Package Width or Size | 3x3x0.9mm |
Soldering Composition | Matte Tin |
Can Transceiver, 8Mbps, -40 To 125Deg C | Newark Electronics |
CAN TRANSCEIVER, 8MBPS, -40 TO 125DEG C | element14 |
CAN Interface IC CAN FD Transceiver | Future Electronics |
CAN FD Transceiver 8Mbps Normal/Standby 4.5V to 5.5V 8-Pin DFN T/R | Avnet America |
CAN Transceiver | Microchip Technology |
Where can I find additional details, specifications and documents for a MCP2542FDT-E/MF?
Additional datasheets, footprints and schematics for MCP2542FDT-E/MF are listed on our Part Details page. You can also find images and similar parts to MCP2542FDT-E/MF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP2542FDT-E/MF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP2542FDT-E/MF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP2542FDT-E/MF fall under?
The MCP2542FDT-E/MF is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MCP2542FDT-E/MF when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP2542FDT-E/MF you can contact the distributor directly for product support, shipping queries etc.
Is the MCP2542FDT-E/MF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP2542FDT-E/MF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for MCP2542FDT-E/MF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP2542FDT-E/MF often in real-time on the comparison pages.
What if I can't find stock of MCP2542FDT-E/MF?
You can fill out our help required form which you can use to request a quote for MCP2542FDT-E/MF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.