Status: | Not Recommended |
---|---|
Series: | MCP2517FD |
RoHS: | Compliant |
The MCP2517FD is a cost-effective and small-footprint External CAN FD Controller that can be easily added to a microcontroller with an available SPI interface. Therefore, a CAN FD channel can be easily added to a microcontroller that is either lacking a CAN FD peripheral or that doesn't have enough CAN FD channels.
The MCP2517FD supports both CAN frames in the Classical format (CAN 2.0B) and CAN Flexible Data Rate (CAN FD) format as specified in ISO11898-1:2015.
Please see our MikroElektronika click Board! https://shop.mikroe.com/mcp2517fd-click
Not recommended for new designs. Consider using the pin- and functionally compatible MCP2518FD
An MCAL driver is available upon request as described here: https://www.microchip.com/en-us/solutions/automotive-and-transportation/software
Please contact your local Sales representative.
Prices starting from US$1.88
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.17
|
38,176
in stock
|
Buy Now | |
Newark Electronics
from US$2.28
|
38,176
in stock
|
Buy Now | |
element14
from US$2.32
|
38,176
in stock
|
Buy Now | |
Avnet America
from US$2.84
|
13,000
in stock
|
Buy Now | |
Future Electronics
from US$2.10
|
2,600
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,600
in stock
|
Buy Now | |
Microchip Technology
from US$1.88
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Conforms to ISO11898-1:2015 |
---|
Supports both CAN 2.0B and CAN FD |
Arbitration Bit Rate up to 1 Mbps |
Data Bit Rate up to 8 Mbps |
Up to 20MHz SPI Clock Speed |
Flexible FIFO setup |
---|
31 FIFOs configurable as transmit or receive |
32 Flexible Filter and Mask Objects |
One Transmit Queue |
Misc |
---|
32-bit Time Stamp |
Bus Health Diagnostics and Error Counters |
Packages: VDFN14 (Wettable Flanks), SOIC14 |
Temperature Range: -40°C to +150°C |
Low power consumption |
---|
VDD: 2.7V-5.5V |
Active Current Max: 12mA @ 5.5V, 40 MHz CAN Clock |
Sleep Current: 10uA, Typical |
Built-In Safety features |
---|
Loopback mode |
SPI commands with CRC to detect noise on SPI interface |
ECC for the SRAM 1 bit correction, 2 bit detection |
CAN FD | Yes |
---|---|
TX Buffers | 0 |
Rx Buffers | 0 |
Masks | 32 |
Filters | 32 |
Operating Temperature Max. (C) | 150 |
Operating Temperature Min. (C) | -40 |
Operating Voltage Max. (V) | 5.5 |
Operating Voltage Min. (V) | 2.7 |
Pins | Packaging | 14 | SOIC |
Temp Range | -40C to >+125C |
Packing Media | Tape and reel (2600) |
Board Design Files |
---|
MCP2517FD IBIS models |
Design Checklist |
---|
MCP2517FD Bit Time Calculations |
MCP2517FD RAM Usage Calculations |
Reference Manuals |
---|
MCP25XXFD CAN FD Controller Module Family Reference Manual |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.1432 |
Shipping Weight (kg) | 0.325 |
Lead Count | 14 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
Can Controller, 2Mbps, -40 To 150Deg C | Newark Electronics |
CAN CONTROLLER, 2MBPS, -40 TO 150DEG C | element14 |
CAN FD Controller 8Mbps Normal/Sleep/Standby 2.7V to 5.5V 14-Pin SOIC T/R | Avnet America |
MCP2517FD Series 5.5 V 20 mA External CAN FD Controller w/ SPI Interface-SOIC-14 | Future Electronics |
CAN FD Controller | Microchip Technology |
Where can I find additional details, specifications and documents for a MCP2517FDT-H/SL?
Additional datasheets, footprints and schematics for MCP2517FDT-H/SL are listed on our Part Details page. You can also find images and similar parts to MCP2517FDT-H/SL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP2517FDT-H/SL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP2517FDT-H/SL price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP2517FDT-H/SL you can contact the distributor directly for product support, shipping queries etc.
Is the MCP2517FDT-H/SL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP2517FDT-H/SL have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Future Electronics have stock available or on a lead time for MCP2517FDT-H/SL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP2517FDT-H/SL often in real-time on the comparison pages.
What if I can't find stock of MCP2517FDT-H/SL?
You can fill out our help required form which you can use to request a quote for MCP2517FDT-H/SL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.