Status: | Not Recommended |
---|---|
Series: | MCP2515 |
RoHS: | Compliant |
The MCP2515 is a second generation stand-alone CAN controller. It is pin and function compatible with the MCP2510 and also includes upgraded features like faster throughput, databyte filtering, and support for time-triggered protocols.
Please see our MikroElektronika click Board! https://www.mikroe.com/can-spi-5v-click
Prices starting from US$1.64
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$2.17
|
10,208
in stock
|
Buy Now | |
Newark Electronics
from US$2.08
|
38,634
in stock
|
Buy Now | |
element14
from US$2.15
|
37,158
in stock
|
Buy Now | |
Farnell
from US$2.09
|
37,158
in stock
|
Buy Now | |
Chip One Stop
from US$1.71
|
4,106
in stock
|
Buy Now | |
Schukat Electronic
from US$1.64
|
2,880
in stock
|
Buy Now | |
Micros
from US$1.84
|
474
in stock
|
Buy Now | |
RS Americas
from US$2.00
|
196
in stock
|
Buy Now | |
Distrelec
from US$2.62
|
176
in stock
|
Buy Now | |
Avnet America
from US$2.03
|
91
in stock
|
Buy Now | |
RS
from US$2.38
|
72
in stock
|
Buy Now | |
EBV Elektronik
-
|
31,450
in stock
|
Buy Now | |
Avnet Silica
-
|
7,548
in stock
|
Buy Now | |
Microchip Technology
from US$1.92
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
18-pin package |
Simple SPI interface to any MCU |
One-shot mode ensures message transmission is attempted only once |
Databyte filtering |
Start-of-Frame (SOF) output |
Low-power CMOS Technology |
Pins | Packaging | 20 | TSSOP |
---|---|
Temp Range | -40C to +85C |
Packing Media | Tube (74) |
Errata |
---|
MCP2515 Silicon Errata |
Design Checklist |
---|
MCP2515 Bit Time Calculations |
Supporting Collateral |
---|
ADN004 Ease into the Flexible CANbus Network |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.175676 |
Lead Count | 20 |
Package Type | TSSOP |
Package Width or Size | 4.4mm |
Soldering Composition | Matte Tin |
Can Controller, 1Mbps, 3/2, 5.5V, 20-Tssop | Newark Electronics |
CAN CONTROLLER, SMD, 2515, TSSOP20 | element14 |
MCP2515 Series 5.5 V 1 Mb/s Stand Alone SPI Interface CAN Controller - TSSOP-20 | Future Electronics |
Stand-Alone CAN Contr SPI TSSOP20 | Schukat Electronic |
Stand-Alone CAN Controller | Micros |
Microchip CAN Controller 1Mbit/s CAN 2.0B 20-Pin TSSOP | Microchip Technology Inc. MCP2515-I/ST | RS Americas |
Microchip Controller IC 1Mbps CAN / SPI 2.7 ... 5.5V TSSOP-20 | Distrelec |
CAN Controller, SPI, 1 TX, 1 RX, 2.7 V to 5.5 V, 20 Pins, TSSOP | Avnet America |
CAN controller with SPI interface | RS |
Two-wire, stand alone CAN controller | Microchip Technology |
CAN 1Mbps Sleep/Standby 3.3V/5V Industrial 20-Pin TSSOP Tube | Avnet Asia |
Where can I find additional details, specifications and documents for a MCP2515-I/ST?
Additional datasheets, footprints and schematics for MCP2515-I/ST are listed on our Part Details page. You can also find images and similar parts to MCP2515-I/ST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP2515-I/ST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP2515-I/ST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP2515-I/ST fall under?
The MCP2515-I/ST is listed under Semiconductors - ICs > Drivers & Interfaces > CAN Bus Devices.
Can I view similar or alternative parts?
You can view similar parts to MCP2515-I/ST when available in the CAN Bus Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP2515-I/ST you can contact the distributor directly for product support, shipping queries etc.
Is the MCP2515-I/ST RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP2515-I/ST have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Chip One Stop have stock available or on a lead time for MCP2515-I/ST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP2515-I/ST often in real-time on the comparison pages.
What if I can't find stock of MCP2515-I/ST?
You can fill out our help required form which you can use to request a quote for MCP2515-I/ST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.