Status: | Not Recommended |
---|---|
Series: | MCP2510 |
RoHS: | Compliant |
18-pin package |
Simple SPI interface to any MCU |
Databyte filtering |
Start-of-Frame (SOF) output |
Low-power CMOS Technology |
CAN FD | No |
---|---|
TX Buffers | 3 |
Rx Buffers | 2 |
Masks | 2 |
Filters | 6 |
Operating Temperature Max. (C) | 125 |
Operating Temperature Min. (C) | -40 |
Operating Voltage Max. (V) | 5.5 |
Operating Voltage Min. (V) | 3.0 |
Pins | Packaging | 18 | SOIC |
Temp Range | -40C to +125C |
Packing Media | Tube (42) |
Data Sheets |
---|
MCP2510 Datasheet |
Brochures |
---|
Quick Guide to Microchip Development Tools |
Analog and Interface Product Selector Guide |
Intelligent Lighting Solutions Brochure |
User Guides |
---|
MCP2510 Development Kit User's Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.481 |
Shipping Weight (kg) | 0.857143 |
Lead Count | 18 |
Package Type | SOIC |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
Stand-alone CAN Controller, E temp | Microchip Technology |
Can Controller, 1Mbps, 1/1, 5.5V, Dip-18 | Newark Electronics |
MCP2510 Series 5.5V 10 mA Stand-Alone CAN Controller with SPIÔ Interface-SOIC-18 | Future Electronics |
CAN 5Mbps Sleep/Standby 3.3V/5V Extended 18-Pin SOIC W Tube | Avnet America |
MCP2510-E/SO, CAN Controller 5Mbit/s CAN 1.2,CAN 2.0A, CAN 2.0B,18-Pin SOICW | Microchip Technology Inc. MCP2510-E/SO | RS Americas |
Where can I find additional details, specifications and documents for a MCP2510-E/SO?
Additional datasheets, footprints and schematics for MCP2510-E/SO are listed on our Part Details page. You can also find images and similar parts to MCP2510-E/SO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP2510-E/SO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP2510-E/SO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP2510-E/SO fall under?
The MCP2510-E/SO is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MCP2510-E/SO when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP2510-E/SO you can contact the distributor directly for product support, shipping queries etc.
Is the MCP2510-E/SO RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP2510-E/SO have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for MCP2510-E/SO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP2510-E/SO often in real-time on the comparison pages.
What if I can't find stock of MCP2510-E/SO?
You can fill out our help required form which you can use to request a quote for MCP2510-E/SO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.