Status: | Not Recommended |
---|---|
Series: | MCP25020 |
RoHS: | Compliant |
Prices starting from US$2.63
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.40
|
57
in stock
|
Buy Now | |
Microchip Technology
from US$2.63
|
419
in stock
|
Buy Now | |
Schukat Electronic
from US$4.07
|
57
in stock
|
Buy Now | |
Future Electronics
from US$2.97
|
42
in stock
|
Buy Now | |
Newark Electronics
from US$3.05
|
-
|
Buy Now | |
Avnet America
from US$3.64
|
-
|
Buy Now | |
RS Americas
from US$3.09
|
-
|
Buy Now | |
element14
from US$3.13
|
-
|
Buy Now | |
Farnell
from US$3.12
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Implements CAN V2.0B |
CAN I/O Expander |
configurable I/O |
2 PWM outputs |
Low-power CMOS technology |
14-pin PDIP (300 mil) and SOIC (150 mil) packages |
Industrial (I): -40°C to +85°C |
Extended (E): -40°C to +125°C |
Pins | Packaging | 14 | SOIC |
---|---|
Temp Range | -40C to +85C |
Packing Media | Tube (57) |
Data Sheets |
---|
MCP2502X/5X Datasheet |
Application Notes |
---|
AN816 - A CAN System Using Multiple MCP25050 I/O Expanders |
AN815 - Understanding the MCP250XX Devices |
AN754 - Understanding Microchip’s CAN Module Bit Timing |
Brochures |
---|
Analog & Interface Guide (Volume 2) |
Quick Guide to Microchip Development Tools |
Analog and Interface Product Selector Guide |
Programming Specifications |
---|
MCP2505X Programming Specifications |
Supporting Collateral |
---|
ADN004 Ease into the Flexible CANbus Network |
User Guides |
---|
MCP250XX User's Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.1432 |
Shipping Weight (kg) | 0.280702 |
Lead Count | 14 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
Digital CAN I/O Expander | Microchip Technology |
CAN 2.0B I/O Expander 1Mbps SOIC14 | RS |
CAN I/O Expander 1Mb/s SO14 | Schukat Electronic |
MCP2502X Series 5.5 V 200 MHz SMT CAN I/O Expander Family - SOIC-14 | Future Electronics |
I/O Expander, 8 I/O, Soic-14 | Newark Electronics |
CAN 1Mbps Sleep 3.3V/5V Industrial 14-Pin SOIC N Tube | Avnet America |
Microchip MCP25020-I/SL, CAN Controller 1Mbit/s CAN 2.0B, 14-Pin SOIC | Microchip Technology Inc. MCP25020-I/SL | RS Americas |
CAN I/O EXPANDER, 1MBPS, 5.5V SOIC-14 | element14 |
I/O EXPANDER, 8 I/O, SOIC-14 | Farnell |
Where can I find additional details, specifications and documents for a MCP25020-I/SL?
Additional datasheets, footprints and schematics for MCP25020-I/SL are listed on our Part Details page. You can also find images and similar parts to MCP25020-I/SL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP25020-I/SL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP25020-I/SL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP25020-I/SL fall under?
The MCP25020-I/SL is listed under Semiconductors - ICs > Drivers & Interfaces > CAN Bus Devices.
Can I view similar or alternative parts?
You can view similar parts to MCP25020-I/SL when available in the CAN Bus Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP25020-I/SL you can contact the distributor directly for product support, shipping queries etc.
Is the MCP25020-I/SL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP25020-I/SL have stock available?
Authorised distributors including Microchip Technology, RS, Schukat Electronic, Future Electronics and Newark Electronics have stock available or on a lead time for MCP25020-I/SL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP25020-I/SL often in real-time on the comparison pages.
What if I can't find stock of MCP25020-I/SL?
You can fill out our help required form which you can use to request a quote for MCP25020-I/SL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.