Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.31
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$1.76
|
322
in stock
|
Buy Now |
![]() |
Microchip Technology
from US$1.56
|
5,542
in stock
|
Buy Now |
![]() |
Chip One Stop
from US$1.31
|
906
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$1.63
|
311
in stock
|
Buy Now |
![]() |
element14
from US$1.79
|
311
in stock
|
Buy Now |
![]() |
Farnell
from US$1.78
|
311
in stock
|
Buy Now |
![]() |
Avnet America
from US$1.57
|
214
in stock
|
Buy Now |
![]() |
EBV Elektronik
-
|
91
in stock
|
Buy Now |
![]() |
Avnet Silica
-
|
91
in stock
|
Buy Now |
![]() |
Future Electronics
from US$1.54
|
-
|
Buy Now |
![]() |
RS Americas
from US$1.81
|
-
|
Buy Now |
Buy Now |
16-bit remote bidirectional I/O port |
Open-drain outputs: |
5.5V tolerant |
25 mA sink |
400 mA total current out |
Low standby current as low as 1 µA |
High-speed I2C™ interface up to 3.4MHz |
Single hardware address pin: Voltage input to allow up to eight devices on the bus |
Configurable interrupt output pins: Configurable as active-high, active-low or open-drain |
Low standby current:1 µA (typ.) |
Device Description | 35 |
---|---|
Operating Voltage Min. (V) | 1.8 |
Operating Voltage Max. (V) | 5.5 |
Temp Range Min | -40 |
Temp. Range Max. | 125 |
Interface | 256 |
Max. Bus Frequency (kBits/s) | 10000 |
I/O Pins | 16 |
Speed | 10M |
Interrupt Out Pin | 2 |
Reset Pin | Yes |
Edge Detection | Yes |
Pin Current (mA) | 25 |
Total Current (mA) | 400 |
Open Drain Outputs | Yes |
IO Voltage Tolerant | 5.5 |
Temperature | E |
Comments | Open-drain and 5.5V tolerant outputs. |
Temperature Range | -40C to +125C |
16-Bit I/O Port Expander SPI 10M QFN24EP | RS |
I/O Expander, 16Bit, 3.4 Mhz, I2C, Serial, Spi, 1.8 V, 5.5 V, Qfn Rohs Compliant: Yes |Microchip MCP23S18-E/MJ | Newark Electronics |
IC, EXPANDER, I/O, 16BIT, 24QFN | element14 |
I/O Expander, 16 bit, I2C, Serial, SPI, 1.8 V, 5.5 V, QFN, 24 Pins | Avnet America |
MCP23S18 Series 5.5 V 10 MHz 16-Bit I/O Expander with Open-Drain Output - QFN-24 | Future Electronics |
Where can I find additional details, specifications and documents for a MCP23S18-E/MJ?
Additional datasheets, footprints and schematics for MCP23S18-E/MJ are listed on our Part Details page. You can also find images and similar parts to MCP23S18-E/MJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP23S18-E/MJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP23S18-E/MJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP23S18-E/MJ fall under?
The MCP23S18-E/MJ is listed under MCP23S18.
Can I view similar or alternative parts?
You can view similar parts to MCP23S18-E/MJ when available in the MCP23S18 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP23S18-E/MJ you can contact the distributor directly for product support, shipping queries etc.
Is the MCP23S18-E/MJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCP23S18-E/MJ have stock available?
Authorised distributors including Microchip Technology, Chip One Stop, RS, Newark Electronics and element14 have stock available or on a lead time for MCP23S18-E/MJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP23S18-E/MJ often in real-time on the comparison pages.
What if I can't find stock of MCP23S18-E/MJ?
You can fill out our help required form which you can use to request a quote for MCP23S18-E/MJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.