Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.37
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$1.89
|
4,324
in stock
|
Buy Now |
![]() |
Microchip Technology
from US$1.62
|
1,404
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$1.68
|
96
in stock
|
Buy Now |
![]() |
element14
from US$1.88
|
96
in stock
|
Buy Now |
![]() |
Farnell
from US$1.87
|
96
in stock
|
Buy Now |
![]() |
TME
from US$1.84
|
84
in stock
|
Buy Now |
![]() |
Chip One Stop
from US$1.37
|
22
in stock
|
Buy Now |
![]() |
Future Electronics
from US$1.60
|
-
|
Buy Now |
![]() |
Avnet America
from US$1.64
|
-
|
Buy Now |
![]() |
RS Americas
from US$2.15
|
-
|
Buy Now |
![]() |
EBV Elektronik
-
|
-
|
Buy Now |
![]() |
Avnet Silica
-
|
-
|
Buy Now |
Buy Now |
16-bit remote bidirectional I/O port |
Open-drain outputs: |
5.5V tolerant |
25 mA sink |
400 mA total current out |
Low standby current as low as 1 u00b5A |
High-speed I2Cu2122 interface upto 3.4MHz |
Single hardware address pin: Voltage input to allow up to eight devices on the bus |
Configurable interrupt output pins: Configurable as active-high, active-low or open-drain |
Low standby current:1 u00b5A (typ.) |
Device Description | 35 |
---|---|
Operating Voltage Min. (V) | 1.8 |
Operating Voltage Max. (V) | 5.5 |
Temp Range Min | -40 |
Temp. Range Max. | 125 |
Interface | 524288 |
Max. Bus Frequency (kBits/s) | 3400 |
I/O Pins | 16 |
Speed | 3.4M |
HW Address Pins | 1 |
Interrupt Out Pin | 2 |
Reset Pin | Yes |
Edge Detection | Yes |
Pin Current (mA) | 25 |
Total Current (mA) | 400 |
Open Drain Outputs | Yes |
IO Voltage Tolerant | 5.5 |
Temperature | E |
Comments | Open-drain and 5.5V tolerant outputs. |
Temperature Range | -40C to +125C |
16-Bit I/O Port Expander I2C 3.4M SSOP24 | RS |
I/O Expander, 16Bit, 3.4 Mhz, I2C, 1.8 V, 5.5 V, Ssop Rohs Compliant: Yes |Microchip MCP23018-E/SS | Newark Electronics |
IC, EXPANDER, I/O, 16BIT, 24SSOP | element14 |
IC: interface | TME |
. | Future Electronics |
I/O Expander 24-Pin SSOP | Avnet America |
Microchip MCP23018-E/SS, 16-channel 16bit I/O Expander 3.4MHz, I2C, 24-Pin SSOP | RS Americas |
Where can I find additional details, specifications and documents for a MCP23018-E/SS?
Additional datasheets, footprints and schematics for MCP23018-E/SS are listed on our Part Details page. You can also find images and similar parts to MCP23018-E/SS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP23018-E/SS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP23018-E/SS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP23018-E/SS fall under?
The MCP23018-E/SS is listed under MCP23018.
Can I view similar or alternative parts?
You can view similar parts to MCP23018-E/SS when available in the MCP23018 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP23018-E/SS you can contact the distributor directly for product support, shipping queries etc.
Is the MCP23018-E/SS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCP23018-E/SS have stock available?
Authorised distributors including RS, Microchip Technology, Newark Electronics, element14 and Farnell have stock available or on a lead time for MCP23018-E/SS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP23018-E/SS often in real-time on the comparison pages.
What if I can't find stock of MCP23018-E/SS?
You can fill out our help required form which you can use to request a quote for MCP23018-E/SS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.