Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
The MCP23017/MCP23S17 (MCP23X17) device
family provides 16-bit, general purpose parallel I/O
expansion for I2C bus or SPI applications. The two
devices differ only in the serial interface:
• MCP23017 – I2C interface
• MCP23S17 – SPI interface
The MCP23X17 consists of multiple 8-bit configuration
registers for input, output and polarity selection. The
system master can enable the I/Os as either inputs or
outputs by writing the I/O configuration bits (IODIRA/B).
The data for each input or output is kept in the
corresponding input or output register. The polarity of
the Input Port register can be inverted with the Polarity
Inversion register. All registers can be read by the
system master.
The 16-bit I/O port functionally consists of two 8-bit
ports (PORTA and PORTB). The MCP23X17 can be
configured to operate in the 8-bit or 16-bit modes via
IOCON.BANK.
There are two interrupt pins, INTA and INTB, that can
be associated with their respective ports, or can be
logically OR’ed together so that both pins will activate if
either port causes an interrupt.
The interrupt output can be configured to activate
under two conditions (mutually exclusive):
1. When any input state differs from its
corresponding Input Port register state. This is
used to indicate to the system master that an
input state has changed.
2. When an input state differs from a preconfigured register value (DEFVAL register).
The Interrupt Capture register captures port values at the time of the interrupt, thereby saving the condition that caused the interrupt. The Power-on Reset (POR) sets the registers to their default values and initializes the device state machine. The hardware address pins are used to determine the device address.
Prices starting from US$1.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.77
|
90
in stock
|
Buy Now | |
Microchip Technology
from US$1.37
|
2,608
in stock
|
Buy Now | |
Newark Electronics
from US$1.50
|
1,953
in stock
|
Buy Now | |
element14
from US$1.54
|
1,953
in stock
|
Buy Now | |
Farnell
from US$1.46
|
1,953
in stock
|
Buy Now | |
Chip One Stop
from US$1.14
|
983
in stock
|
Buy Now | |
Future Electronics
from US$1.57
|
576
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.43
|
148
in stock
|
Buy Now | |
Avnet America
from US$1.90
|
-
|
Buy Now | |
RS Americas
from US$1.62
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
16-bit input/output port expander with interrupt output |
Cascadable for up to 8 devices on one bus |
25mA sink/source capability per I/O |
Supports 100kHz, 400kHz and 1.7MHz I2C™Compatible compatible modes |
Device Description | 35 |
---|---|
Operating Voltage Min. (V) | 1.8 |
Operating Voltage Max. (V) | 5.5 |
Temp Range Min | -40 |
Temp. Range Max. | 125 |
Interface | 524288 |
Max. Bus Frequency (kBits/s) | 1700 |
I/O Pins | 16 |
Speed | 1.7M |
HW Address Pins | 3 |
Interrupt Out Pin | 2 |
Reset Pin | Yes |
Edge Detection | Yes |
Pin Current (mA) | 25 |
Total Current (mA) | 160 |
IO Voltage Tolerant | VDD |
Temperature | E |
Temperature Range | -40C to +125C |
I/O Expander, 16 I/O, Qfn-28 Rohs Compliant: Yes |Microchip MCP23017-E/ML | Newark Electronics |
I/O EXPANDER, 16 I/O, QFN-28 | element14 |
MCP23017 Series 5.5 V 1.7 MHz SMT 16-Bit I2C I/O Expander - QFN-28 | Future Electronics |
IC: interface | Transfer Multisort Elektronik |
16-bit Input/Output Expander, I2C | RS |
I/O Expander, 16 Bit, 16 I/Os, I2C, 1.8 V to 5.5 V, 28 Pins, QFN-EP | Avnet America |
Microchip MCP23017-E/ML I/O Expander, 28-Pin QFN | Microchip Technology Inc. MCP23017-E/ML | RS Americas |
Where can I find additional details, specifications and documents for a MCP23017-E/ML?
Additional datasheets, footprints and schematics for MCP23017-E/ML are listed on our Part Details page. You can also find images and similar parts to MCP23017-E/ML on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP23017-E/ML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP23017-E/ML price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP23017-E/ML fall under?
The MCP23017-E/ML is listed under MCP23017.
Can I view similar or alternative parts?
You can view similar parts to MCP23017-E/ML when available in the MCP23017 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP23017-E/ML you can contact the distributor directly for product support, shipping queries etc.
Is the MCP23017-E/ML RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCP23017-E/ML have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for MCP23017-E/ML.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP23017-E/ML often in real-time on the comparison pages.
What if I can't find stock of MCP23017-E/ML?
You can fill out our help required form which you can use to request a quote for MCP23017-E/ML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.